TURCK Inc. Proximity Sensor; Sensing Range Max Turck BI2-M12-AD4X

Description
PROXIMITY SENSOR; Sensing Range Max:2mm; Thread Size - Metric:M12; Sensor Output:DC; Supply Voltage DC Min:10V; Supply Voltage DC Max:65V; Product Range:-; Sensing Face Diameter:12mm; Sensor Connection:2m Cable RoHS Compliant: Yes
Datasheet
Description
PROXIMITY SENSOR; Sensing Range Max:2mm; Thread Size - Metric:M12; Sensor Output:DC; Supply Voltage DC Min:10V; Supply Voltage DC Max:65V; Product Range:-; Sensing Face Diameter:12mm; Sensor Connection:2m Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensor; Sensing Range Max Turck - 41M2057 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Sensor; Sensing Range Max Turck
41M2057
Proximity Sensor; Sensing Range Max Turck 41M2057
PROXIMITY SENSOR; Sensing Range Max:2mm; Thread Size - Metric:M12; Sensor Output:DC; Supply Voltage DC Min:10V; Supply Voltage DC Max:65V; Product Range:-; Sensing Face Diameter:12mm; Sensor Connection:2m Cable RoHS Compliant: Yes

PROXIMITY SENSOR; Sensing Range Max:2mm; Thread Size - Metric:M12; Sensor Output:DC; Supply Voltage DC Min:10V; Supply Voltage DC Max:65V; Product Range:-; Sensing Face Diameter:12mm; Sensor Connection:2m Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 41M2057
Product Name Proximity Sensor; Sensing Range Max Turck
Operation Distance 0.0787 inch (2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - 620-1812-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Cubic Miniature Photoelectric Proximity Sensors - C12 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 118 inch (3000 mm)
View Details
Proximity sensor - SDBT-MS-20NL-ZN-E-5-LE-EX6 - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.3300 kHz
View Details
2 suppliers