TURCK Inc. Inductive Sensor BI2-EG08-AP6X-V1131

Description
(4602050), SENSOR, EMBEDDABLE, INDUCTIVE, 2MM RANGE, STAINLESS STEEL, FULL THREAD, 8MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, PICOFAST METAL/MALE, STRAIGHT, 3 PIN, STANDARD. FREE 2 YEAR RADWELL WARRANTY
Description
(4602050), SENSOR, EMBEDDABLE, INDUCTIVE, 2MM RANGE, STAINLESS STEEL, FULL THREAD, 8MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, PICOFAST METAL/MALE, STRAIGHT, 3 PIN, STANDARD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 79666269 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
79666269
Inductive Sensor 79666269
(4602050), SENSOR, EMBEDDABLE, INDUCTIVE, 2MM RANGE, STAINLESS STEEL, FULL THREAD, 8MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, PICOFAST METAL/MALE, STRAIGHT, 3 PIN, STANDARD. FREE 2 YEAR RADWELL WARRANTY

(4602050), SENSOR, EMBEDDABLE, INDUCTIVE, 2MM RANGE, STAINLESS STEEL, FULL THREAD, 8MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, PICOFAST METAL/MALE, STRAIGHT, 3 PIN, STANDARD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Inductive Sensor -  - Radwell International
Willingboro, NJ, United States
Inductive Sensor
Inductive Sensor
TURCK Sensors & Switches BI2-EG08-AP6X-V1131

TURCK Sensors & Switches BI2-EG08-AP6X-V1131

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 79666269
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnetic Induction Type Rotary Resolver - RR Series - Exsenco, LLC
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 410 kHz
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Laser Triangulation Sensor - RF603 - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.0787 to 49.21 inch (2 to 1250 mm)
View Details
Z4D-C01 Microphotonic Devices (Micro-displacement Sensor) - Z4D-C01 - Aratas America LLC
Specs
Sensor Technology Time of Flight Optical Position Sensor
View Details