TURCK Inc. Inductive Sensor BI2-EG08-AP6X-H1341

Description
(4602060), SENSOR, EMBEDDABLE, INDUCTIVE, 2MM RANGE, STAINLESS STEEL, FULL THREAD, 8MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT W/ADAPTER, 4 PIN, STANDARD. FREE 2 YEAR RADWELL WARRANTY
Description
(4602060), SENSOR, EMBEDDABLE, INDUCTIVE, 2MM RANGE, STAINLESS STEEL, FULL THREAD, 8MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT W/ADAPTER, 4 PIN, STANDARD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 91638139 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
91638139
Inductive Sensor 91638139
(4602060), SENSOR, EMBEDDABLE, INDUCTIVE, 2MM RANGE, STAINLESS STEEL, FULL THREAD, 8MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT W/ADAPTER, 4 PIN, STANDARD. FREE 2 YEAR RADWELL WARRANTY

(4602060), SENSOR, EMBEDDABLE, INDUCTIVE, 2MM RANGE, STAINLESS STEEL, FULL THREAD, 8MM SIZE, NORMALLY OPEN, PNP (SOURCING), 10-30 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT W/ADAPTER, 4 PIN, STANDARD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Inductive Sensor -  - Radwell International
Willingboro, NJ, United States
Inductive Sensor
Inductive Sensor
TURCK Sensors & Switches BI2-EG08-AP6X-H1341

TURCK Sensors & Switches BI2-EG08-AP6X-H1341

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 91638139
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
String Potentiometers - 04-0760-0005 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
Linear Rod Type - KL Series - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.3937 to 3.94 inch (10 to 100 mm)
Output Voltage
View Details