TURCK Inc. Inductive Sensor, 1Mm, M5 X 0.5; Sensing Range Max Turck BI1-EG05-Y1

Description
INDUCTIVE SENSOR, 1MM, M5 X 0.5; Sensing Range Max:1mm; Thread Size - Metric:M5 x 0.5; Sensor Output:2-Wire; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
INDUCTIVE SENSOR, 1MM, M5 X 0.5; Sensing Range Max:1mm; Thread Size - Metric:M5 x 0.5; Sensor Output:2-Wire; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor, 1Mm, M5 X 0.5; Sensing Range Max Turck - 35R7475 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Sensor, 1Mm, M5 X 0.5; Sensing Range Max Turck
35R7475
Inductive Sensor, 1Mm, M5 X 0.5; Sensing Range Max Turck 35R7475
INDUCTIVE SENSOR, 1MM, M5 X 0.5; Sensing Range Max:1mm; Thread Size - Metric:M5 x 0.5; Sensor Output:2-Wire; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:- RoHS Compliant: Yes

INDUCTIVE SENSOR, 1MM, M5 X 0.5; Sensing Range Max:1mm; Thread Size - Metric:M5 x 0.5; Sensor Output:2-Wire; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 35R7475
Product Name Inductive Sensor, 1Mm, M5 X 0.5; Sensing Range Max Turck
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Proximity Sensors - 5000001072-SE - TE Connectivity
Specs
Operation Distance 0.3940 inch (10.01 mm)
Switch Type Normally Open
Electrical Connection DC - NAMUR
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A3240LLT-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Proximity Sensors - Industrial - 1882-1041019-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details