TURCK Inc. Sensor; M12 x 1; 10 to 30 VDC; 200 mA (Max.) (Operating); Inductive; CPB BI 8-M18-AN6X-H1141

Description
Solve space problems with picoprox® miniature inductive proximity sensors. Perfect for positioning control, small parts placement, robotic grippers, counting, inspecting and other applications where space is a problem. Self contained DC units switch 100 mA loads with tiny 4 mm, 5 mm, 6.5 mm and 8 mm diameter housings with built-in LEDs. Features: Choice of Barrel with Potted-In Cable, M8 (picofast®), M12 (eurofast®), Quick-Disconnect or Terminal Chamber Short-Circuit and Overload Protected Reverse Polarity and Wire Break Protection LED Indicator: Output Energized (Additional Power on LED, Terminal Chamber Versions) Normally Open Output Specifications: Environment Rating: NEMA 1, 3, 4, 6, 13; IP67 Operating Temperature: –13°F to +158°F Voltage Drop: 1.8 VDC at Max. Load Current
Description
Solve space problems with picoprox® miniature inductive proximity sensors. Perfect for positioning control, small parts placement, robotic grippers, counting, inspecting and other applications where space is a problem. Self contained DC units switch 100 mA loads with tiny 4 mm, 5 mm, 6.5 mm and 8 mm diameter housings with built-in LEDs. Features: Choice of Barrel with Potted-In Cable, M8 (picofast®), M12 (eurofast®), Quick-Disconnect or Terminal Chamber Short-Circuit and Overload Protected Reverse Polarity and Wire Break Protection LED Indicator: Output Energized (Additional Power on LED, Terminal Chamber Versions) Normally Open Output Specifications: Environment Rating: NEMA 1, 3, 4, 6, 13; IP67 Operating Temperature: –13°F to +158°F Voltage Drop: 1.8 VDC at Max. Load Current

Suppliers

Company
Product
Description
Supplier Links
Sensor; M12 x 1; 10 to 30 VDC; 200 mA (Max.) (Operating); Inductive; CPB - 70034951 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor; M12 x 1; 10 to 30 VDC; 200 mA (Max.) (Operating); Inductive; CPB
70034951
Sensor; M12 x 1; 10 to 30 VDC; 200 mA (Max.) (Operating); Inductive; CPB 70034951
Solve space problems with picoprox® miniature inductive proximity sensors. Perfect for positioning control, small parts placement, robotic grippers, counting, inspecting and other applications where space is a problem. Self contained DC units switch 100 mA loads with tiny 4 mm, 5 mm, 6.5 mm and 8 mm diameter housings with built-in LEDs. Features: Choice of Barrel with Potted-In Cable, M8 (picofast®), M12 (eurofast®), Quick-Disconnect or Terminal Chamber Short-Circuit and Overload Protected Reverse Polarity and Wire Break Protection LED Indicator: Output Energized (Additional Power on LED, Terminal Chamber Versions) Normally Open Output Specifications: Environment Rating: NEMA 1, 3, 4, 6, 13; IP67 Operating Temperature: –13°F to +158°F Voltage Drop: 1.8 VDC at Max. Load Current

Solve space problems with picoprox® miniature inductive proximity sensors. Perfect for positioning control, small parts placement, robotic grippers, counting, inspecting and other applications where space is a problem. Self contained DC units switch 100 mA loads with tiny 4 mm, 5 mm, 6.5 mm and 8 mm diameter housings with built-in LEDs. Features:

  • Choice of Barrel with Potted-In Cable, M8 (picofast®), M12 (eurofast®), Quick-Disconnect or Terminal Chamber
  • Short-Circuit and Overload Protected
  • Reverse Polarity and Wire Break Protection
  • LED Indicator: Output Energized (Additional Power on LED, Terminal Chamber Versions)
  • Normally Open Output Specifications:
  • Environment Rating: NEMA 1, 3, 4, 6, 13; IP67
  • Operating Temperature: –13°F to +158°F
  • Voltage Drop: 1.8 VDC at Max. Load Current
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Proximity Sensors
Product Number 70034951
Product Name Sensor; M12 x 1; 10 to 30 VDC; 200 mA (Max.) (Operating); Inductive; CPB
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - 620-1213-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
High Temperature Inductive Proximity Sensor - S3860 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0315 inch (0.8000 mm)
View Details