TURCK Inc. Sensor; Inductive Sensing Mode; 3-Wire DC PNP; 5; 10 to 30 VDC; 200 mA (Max.) BI 5-Q08-AP6X2-V1131

Description
TURCK sensors are changing the shape of sensing. They fit in confined sensing areas where other sensors won't work with their superior 2-50 mm ranges in packages up to 10 times narrower than the competition. Choice of Potted-In Cable or M8 (®), M12 (®) Quick-Disconnect Short-Circuit and Overload Protection Incorporated Reverse Polarity and Wire-Break Protection LEDs Indicate: Output Energized and Power On (Both on Q08 and CK40 Only) Normally Open or Complementary Output (1 N.O. and 1 N.C.) Environment Rating: NEMA 1, 3, 4, 6, 13; IP67 Operating Temperature: –13°F to +158°F; Except Bi 7 +32°F to +140°F Continuous Load Current: 200 mA Max. Voltage Drop: 1.8 VDC at 200 mA
Description
TURCK sensors are changing the shape of sensing. They fit in confined sensing areas where other sensors won't work with their superior 2-50 mm ranges in packages up to 10 times narrower than the competition. Choice of Potted-In Cable or M8 (®), M12 (®) Quick-Disconnect Short-Circuit and Overload Protection Incorporated Reverse Polarity and Wire-Break Protection LEDs Indicate: Output Energized and Power On (Both on Q08 and CK40 Only) Normally Open or Complementary Output (1 N.O. and 1 N.C.) Environment Rating: NEMA 1, 3, 4, 6, 13; IP67 Operating Temperature: –13°F to +158°F; Except Bi 7 +32°F to +140°F Continuous Load Current: 200 mA Max. Voltage Drop: 1.8 VDC at 200 mA

Suppliers

Company
Product
Description
Supplier Links
Sensor; Inductive Sensing Mode; 3-Wire DC PNP; 5; 10 to 30 VDC; 200 mA (Max.) - 70035018 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor; Inductive Sensing Mode; 3-Wire DC PNP; 5; 10 to 30 VDC; 200 mA (Max.)
70035018
Sensor; Inductive Sensing Mode; 3-Wire DC PNP; 5; 10 to 30 VDC; 200 mA (Max.) 70035018
TURCK sensors are changing the shape of sensing. They fit in confined sensing areas where other sensors won't work with their superior 2-50 mm ranges in packages up to 10 times narrower than the competition. Choice of Potted-In Cable or M8 (®), M12 (®) Quick-Disconnect Short-Circuit and Overload Protection Incorporated Reverse Polarity and Wire-Break Protection LEDs Indicate: Output Energized and Power On (Both on Q08 and CK40 Only) Normally Open or Complementary Output (1 N.O. and 1 N.C.) Environment Rating: NEMA 1, 3, 4, 6, 13; IP67 Operating Temperature: –13°F to +158°F; Except Bi 7 +32°F to +140°F Continuous Load Current: 200 mA Max. Voltage Drop: 1.8 VDC at 200 mA

TURCK sensors are changing the shape of sensing. They fit in confined sensing areas where other sensors won't work with their superior 2-50 mm ranges in packages up to 10 times narrower than the competition.

  • Choice of Potted-In Cable or M8 (®), M12 (®) Quick-Disconnect
  • Short-Circuit and Overload Protection Incorporated
  • Reverse Polarity and Wire-Break Protection
  • LEDs Indicate: Output Energized and Power On (Both on Q08 and CK40 Only)
  • Normally Open or Complementary Output (1 N.O. and 1 N.C.)
  • Environment Rating: NEMA 1, 3, 4, 6, 13; IP67
  • Operating Temperature: –13°F to +158°F; Except Bi 7 +32°F to +140°F
  • Continuous Load Current: 200 mA Max.
  • Voltage Drop: 1.8 VDC at 200 mA
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Proximity Sensors
Product Number 70035018
Product Name Sensor; Inductive Sensing Mode; 3-Wire DC PNP; 5; 10 to 30 VDC; 200 mA (Max.)
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000004338-SE - TE Connectivity
Specs
Operation Distance 0.3930 inch (9.98 mm)
Switching Frequency 0.1500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - 620-1044-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Proximity Sensors - 2092507 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular; Other; Block
Operation Distance 0.0315 inch (0.8000 mm)
View Details