TURCK Inc. Inductive Proximity Sensor; Sensing Range Max Turck BI 2U-EG08-AN6X

Description
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:2mm; Thread Size - Metric:M8; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Load Current RMS Max:200mA; Sensing Face Diameter:8mm RoHS Compliant: Yes
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:2mm; Thread Size - Metric:M8; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Load Current RMS Max:200mA; Sensing Face Diameter:8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor; Sensing Range Max Turck - 99M0980 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor; Sensing Range Max Turck
99M0980
Inductive Proximity Sensor; Sensing Range Max Turck 99M0980
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:2mm; Thread Size - Metric:M8; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Load Current RMS Max:200mA; Sensing Face Diameter:8mm RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:2mm; Thread Size - Metric:M8; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Load Current RMS Max:200mA; Sensing Face Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet
SENSOR; PROXIMITY; INDUCTIVE; UPROX BARREL; 3 WIRE; THREADED; RANGE 2MM; LENGTH - 70034558 - Allied Electronics, Inc.
Fort Worth, TX, USA
SENSOR; PROXIMITY; INDUCTIVE; UPROX BARREL; 3 WIRE; THREADED; RANGE 2MM; LENGTH
70034558
SENSOR; PROXIMITY; INDUCTIVE; UPROX BARREL; 3 WIRE; THREADED; RANGE 2MM; LENGTH 70034558
Features: Choice of Barrel with Potted-In Cable or M8 (picofast®), M12 (eurofast®) Quick-Disconnect Short-Circuit and Overload Protection Incorporated Reverse Polarity and Wire-Break Protection LEDs Indicate: Output Energized and Short-Circuit Warning Normally Open Output Specifications: Environment Rating: NEMA 1, 3, 4, 4X, 6, 13; IP68 Operating Temperature: –22°F to +185°F Continuous Load Current: 200 mA Max. Voltage Drop: 1.8 VDC at 200 mA

Features:

  • Choice of Barrel with Potted-In Cable or M8 (picofast®), M12 (eurofast®) Quick-Disconnect
  • Short-Circuit and Overload Protection Incorporated
  • Reverse Polarity and Wire-Break Protection
  • LEDs Indicate: Output Energized and Short-Circuit Warning
  • Normally Open Output Specifications:
  • Environment Rating: NEMA 1, 3, 4, 4X, 6, 13; IP68
  • Operating Temperature: –22°F to +185°F
  • Continuous Load Current: 200 mA Max.
  • Voltage Drop: 1.8 VDC at 200 mA
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Proximity Sensors Proximity Sensors
Product Number 99M0980 70034558
Product Name Inductive Proximity Sensor; Sensing Range Max Turck SENSOR; PROXIMITY; INDUCTIVE; UPROX BARREL; 3 WIRE; THREADED; RANGE 2MM; LENGTH
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1104EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
18 mm Plastic DC Photoelectric Sensor - S4301 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 3.94 inch (100 mm)
View Details