TURCK Inc. Sensor; Inductive Sensing Mode; 3-Wire DC PNP; 2; 10 to 30 VDC; 150 mA (Max.) BI 2-Q10S-AP6X

Description
TURCK sensors are changing the shape of sensing. They fit in confined sensing areas where other sensors won't work with their superior 2-50 mm ranges in packages up to 10 times narrower than the competition. Choice of Potted-In Cable or M8 (®), M12 (®) Quick-Disconnect Short-Circuit and Overload Protection Incorporated Reverse Polarity and Wire-Break Protection LEDs Indicate: Output Energized and Power On (Both on Q08 and CK40 Only) Normally Open or Complementary Output (1 N.O. and 1 N.C.) Environment Rating: NEMA 1, 3, 4, 6, 13; IP67 Operating Temperature: –13°F to +158°F; Except Bi 7 +32°F to +140°F Continuous Load Current: 200 mA Max. Voltage Drop: 1.8 VDC at 200 mA
Description
TURCK sensors are changing the shape of sensing. They fit in confined sensing areas where other sensors won't work with their superior 2-50 mm ranges in packages up to 10 times narrower than the competition. Choice of Potted-In Cable or M8 (®), M12 (®) Quick-Disconnect Short-Circuit and Overload Protection Incorporated Reverse Polarity and Wire-Break Protection LEDs Indicate: Output Energized and Power On (Both on Q08 and CK40 Only) Normally Open or Complementary Output (1 N.O. and 1 N.C.) Environment Rating: NEMA 1, 3, 4, 6, 13; IP67 Operating Temperature: –13°F to +158°F; Except Bi 7 +32°F to +140°F Continuous Load Current: 200 mA Max. Voltage Drop: 1.8 VDC at 200 mA

Suppliers

Company
Product
Description
Supplier Links
Sensor; Inductive Sensing Mode; 3-Wire DC PNP; 2; 10 to 30 VDC; 150 mA (Max.) - 70035024 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor; Inductive Sensing Mode; 3-Wire DC PNP; 2; 10 to 30 VDC; 150 mA (Max.)
70035024
Sensor; Inductive Sensing Mode; 3-Wire DC PNP; 2; 10 to 30 VDC; 150 mA (Max.) 70035024
TURCK sensors are changing the shape of sensing. They fit in confined sensing areas where other sensors won't work with their superior 2-50 mm ranges in packages up to 10 times narrower than the competition. Choice of Potted-In Cable or M8 (®), M12 (®) Quick-Disconnect Short-Circuit and Overload Protection Incorporated Reverse Polarity and Wire-Break Protection LEDs Indicate: Output Energized and Power On (Both on Q08 and CK40 Only) Normally Open or Complementary Output (1 N.O. and 1 N.C.) Environment Rating: NEMA 1, 3, 4, 6, 13; IP67 Operating Temperature: –13°F to +158°F; Except Bi 7 +32°F to +140°F Continuous Load Current: 200 mA Max. Voltage Drop: 1.8 VDC at 200 mA

TURCK sensors are changing the shape of sensing. They fit in confined sensing areas where other sensors won't work with their superior 2-50 mm ranges in packages up to 10 times narrower than the competition.

  • Choice of Potted-In Cable or M8 (®), M12 (®) Quick-Disconnect
  • Short-Circuit and Overload Protection Incorporated
  • Reverse Polarity and Wire-Break Protection
  • LEDs Indicate: Output Energized and Power On (Both on Q08 and CK40 Only)
  • Normally Open or Complementary Output (1 N.O. and 1 N.C.)
  • Environment Rating: NEMA 1, 3, 4, 6, 13; IP67
  • Operating Temperature: –13°F to +158°F; Except Bi 7 +32°F to +140°F
  • Continuous Load Current: 200 mA Max.
  • Voltage Drop: 1.8 VDC at 200 mA
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Proximity Sensors
Product Number 70035024
Product Name Sensor; Inductive Sensing Mode; 3-Wire DC PNP; 2; 10 to 30 VDC; 150 mA (Max.)
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1225LLTTK-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
EE-SX3350/EE-SX4350 Photomicrosensor (Transmissive) - EE-SX4350 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
3 suppliers
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details