TURCK Inc. Sensor; 0.157 in.; 10 to 30 VDC; 100 mA(Max.); Inductive; SS (Housing); BI 1-EH04-AP6X

Description
Solve space problems with ® miniature inductive proximity sensors. Perfect for positioning control, small parts placement, robotic grippers, counting, inspecting and other applications where space is a problem. Self contained DC units switch 100 mA loads with tiny 4 mm, 5 mm, 6.5 mm and 8 mm diameter housings with built-in LEDs. Choice of Barrel with Potted-In Cable, M8 (®), M12 (®), Quick-Disconnect or Terminal Chamber Short-Circuit and Overload Protected Reverse Polarity and Wire Break Protection LED Indicator: Output Energized (Additional Power on LED, Terminal Chamber Versions) Normally Open Output Environment Rating: NEMA 1, 3, 4, 6, 13; IP67 Operating Temperature: –13°F to +158°F Voltage Drop: 1.8 VDC at Max. Load Current
Description
Solve space problems with ® miniature inductive proximity sensors. Perfect for positioning control, small parts placement, robotic grippers, counting, inspecting and other applications where space is a problem. Self contained DC units switch 100 mA loads with tiny 4 mm, 5 mm, 6.5 mm and 8 mm diameter housings with built-in LEDs. Choice of Barrel with Potted-In Cable, M8 (®), M12 (®), Quick-Disconnect or Terminal Chamber Short-Circuit and Overload Protected Reverse Polarity and Wire Break Protection LED Indicator: Output Energized (Additional Power on LED, Terminal Chamber Versions) Normally Open Output Environment Rating: NEMA 1, 3, 4, 6, 13; IP67 Operating Temperature: –13°F to +158°F Voltage Drop: 1.8 VDC at Max. Load Current

Suppliers

Company
Product
Description
Supplier Links
Sensor; 0.157 in.; 10 to 30 VDC; 100 mA(Max.); Inductive; SS (Housing); - 70034913 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor; 0.157 in.; 10 to 30 VDC; 100 mA(Max.); Inductive; SS (Housing);
70034913
Sensor; 0.157 in.; 10 to 30 VDC; 100 mA(Max.); Inductive; SS (Housing); 70034913
Solve space problems with ® miniature inductive proximity sensors. Perfect for positioning control, small parts placement, robotic grippers, counting, inspecting and other applications where space is a problem. Self contained DC units switch 100 mA loads with tiny 4 mm, 5 mm, 6.5 mm and 8 mm diameter housings with built-in LEDs. Choice of Barrel with Potted-In Cable, M8 (®), M12 (®), Quick-Disconnect or Terminal Chamber Short-Circuit and Overload Protected Reverse Polarity and Wire Break Protection LED Indicator: Output Energized (Additional Power on LED, Terminal Chamber Versions) Normally Open Output Environment Rating: NEMA 1, 3, 4, 6, 13; IP67 Operating Temperature: –13°F to +158°F Voltage Drop: 1.8 VDC at Max. Load Current

Solve space problems with ® miniature inductive proximity sensors. Perfect for positioning control, small parts placement, robotic grippers, counting, inspecting and other applications where space is a problem. Self contained DC units switch 100 mA loads with tiny 4 mm, 5 mm, 6.5 mm and 8 mm diameter housings with built-in LEDs.

  • Choice of Barrel with Potted-In Cable, M8 (®), M12 (®), Quick-Disconnect or Terminal Chamber
  • Short-Circuit and Overload Protected
  • Reverse Polarity and Wire Break Protection
  • LED Indicator: Output Energized (Additional Power on LED, Terminal Chamber Versions)
  • Normally Open Output
  • Environment Rating: NEMA 1, 3, 4, 6, 13; IP67
  • Operating Temperature: –13°F to +158°F
  • Voltage Drop: 1.8 VDC at Max. Load Current
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Proximity Sensors
Product Number 70034913
Product Name Sensor; 0.157 in.; 10 to 30 VDC; 100 mA(Max.); Inductive; SS (Housing);
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Micropower, Ultrasensitive Hall-Effect Switch - A3214LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
2 suppliers
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details