Fargo Controls, Inc. 12mm DC Stainless Steel "Short Series" Inductive Sensor S3051

Description
Features: Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Description
Features: Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S3051 is a 12 mm diameter DC inductive sensor with a stainless steel case, designed for industrial proximity sensing. It features flush mounting capability, an operating distance of 4 mm, and operates on a 10-30 Vdc supply with a maximum switching current of 200 mA. The sensor has a voltage drop of less than 1.8 V when ON, an operating frequency of 600 Hz, and provides NPN normally closed output. It includes short circuit and reverse polarity protection, an LED function indicator, and complies with IP67 for dust and water immersion protection. The standard output cable is 2 m long PVC, and a +100°C high temperature version is available upon request.

Datasheet Summary
Powered by GS/AI

S3051 is a 12 mm diameter DC inductive sensor with a stainless steel case, designed for industrial proximity sensing. It features flush mounting capability, an operating distance of 4 mm, and operates on a 10-30 Vdc supply with a maximum switching current of 200 mA. The sensor has a voltage drop of less than 1.8 V when ON, an operating frequency of 600 Hz, and provides NPN normally closed output. It includes short circuit and reverse polarity protection, an LED function indicator, and complies with IP67 for dust and water immersion protection. The standard output cable is 2 m long PVC, and a +100°C high temperature version is available upon request.

Suppliers

Company
Product
Description
Supplier Links
12mm DC Stainless Steel
Eatontown, NJ, USA
12mm DC Stainless Steel "Short Series" Inductive Sensor
S3051
12mm DC Stainless Steel "Short Series" Inductive Sensor S3051
Features: Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request

Features:

  • Extended operating distance
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
  • +100°C high temperature version available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3051
Product Name 12mm DC Stainless Steel "Short Series" Inductive Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3110 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3034 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
18 mm Diameter DC 2 Wire Inductive Proximity Sensor - S3106 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Rectangular DC 3/4 Wire Inductive Proximity Sensor - S3174 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1969 inch (5 mm)
View Details