TURCK Inc. SENSOR, CAPACITIVE; RECTANGULAR; DC; 3-WIRE; PNP BC10-QF5.5-AP6X2

Description
TURCK capacitive proximity sensors can sense targets where a standard inductive proximity or photoelectric won't work. They feature non-contact sensing of wood, glass, cardboard, plastics, concrete block, glue, thin wires, silicon wafers, liquid levels through a sight glass and other nonmetal material. TURCK embedded sensors are suitable for flush mounting in steel. They also feature solid-state output, high switching frequency and have no moving parts. TURCK capacitive sensors are available in DC, AC and intrinsically safe models.
Datasheet
Description
TURCK capacitive proximity sensors can sense targets where a standard inductive proximity or photoelectric won't work. They feature non-contact sensing of wood, glass, cardboard, plastics, concrete block, glue, thin wires, silicon wafers, liquid levels through a sight glass and other nonmetal material. TURCK embedded sensors are suitable for flush mounting in steel. They also feature solid-state output, high switching frequency and have no moving parts. TURCK capacitive sensors are available in DC, AC and intrinsically safe models.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SENSOR, CAPACITIVE; RECTANGULAR; DC; 3-WIRE; PNP - 70034615 - Allied Electronics, Inc.
Fort Worth, TX, USA
SENSOR, CAPACITIVE; RECTANGULAR; DC; 3-WIRE; PNP
70034615
SENSOR, CAPACITIVE; RECTANGULAR; DC; 3-WIRE; PNP 70034615
TURCK capacitive proximity sensors can sense targets where a standard inductive proximity or photoelectric won't work. They feature non-contact sensing of wood, glass, cardboard, plastics, concrete block, glue, thin wires, silicon wafers, liquid levels through a sight glass and other nonmetal material. TURCK embedded sensors are suitable for flush mounting in steel. They also feature solid-state output, high switching frequency and have no moving parts. TURCK capacitive sensors are available in DC, AC and intrinsically safe models.

TURCK capacitive proximity sensors can sense targets where a standard inductive proximity or photoelectric won't work. They feature non-contact sensing of wood, glass, cardboard, plastics, concrete block, glue, thin wires, silicon wafers, liquid levels through a sight glass and other nonmetal material. TURCK embedded sensors are suitable for flush mounting in steel. They also feature solid-state output, high switching frequency and have no moving parts. TURCK capacitive sensors are available in DC, AC and intrinsically safe models.

Supplier's Site
TURK Capacitive Proximity - BC10-QF5.5-AP6X2 - Galco Industrial Electronics
Madison Heights, MI, United States
TURK Capacitive Proximity
BC10-QF5.5-AP6X2
TURK Capacitive Proximity BC10-QF5.5-AP6X2
Sensor, Capacitive

Sensor, Capacitive

Supplier's Site
Capacitive Proximity Sensor, 10Mm, 10V To 30V; Sensing Range Max Turck - 41M2214 - Newark, An Avnet Company
Chicago, IL, United States
Capacitive Proximity Sensor, 10Mm, 10V To 30V; Sensing Range Max Turck
41M2214
Capacitive Proximity Sensor, 10Mm, 10V To 30V; Sensing Range Max Turck 41M2214
CAPACITIVE PROXIMITY SENSOR, 10MM, 10V to 30V; Sensing Range Max:10mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Load Current RMS Max:200mA RoHS Compliant: Yes

CAPACITIVE PROXIMITY SENSOR, 10MM, 10V to 30V; Sensing Range Max:10mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Load Current RMS Max:200mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Galco Industrial Electronics Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 70034615 BC10-QF5.5-AP6X2 41M2214
Product Name SENSOR, CAPACITIVE; RECTANGULAR; DC; 3-WIRE; PNP TURK Capacitive Proximity Capacitive Proximity Sensor, 10Mm, 10V To 30V; Sensing Range Max Turck
Sensor Technology Capacitive Proximity Sensor Inductive Proximity Sensor Capacitive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Photoelectric Proximity Sensors - 5000002749-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Open; Normally Closed
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity Sensors - 2092523 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular; Other; Block
Operation Distance 0.1181 inch (3 mm)
View Details
2 suppliers