SICK Proximity Sensors - Industrial 1055449

Description
SENSOR PROX INDUCT 3MM IP68 MOD
Request a Quote Datasheet
Description
SENSOR PROX INDUCT 3MM IP68 MOD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-1055449-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1055449-ND
Proximity Sensors - Industrial 1882-1055449-ND
SENSOR PROX INDUCT 3MM IP68 MOD

SENSOR PROX INDUCT 3MM IP68 MOD

Buy Now Datasheet
Proximity Sensors - 2092523 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2092523
Proximity Sensors 2092523
SICK IQ10-03BPOKW2S

SICK IQ10-03BPOKW2S

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 1882-1055449-ND 2092523
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Switching Frequency 2 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
Switch Type Normally Closed Normally Open
Electrical Connection Cable Leads
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Photoelectric Proximity Sensors - 5000003732-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Open; Normally Closed
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 1882-1041004-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details