TURCK Inc. CONNECTOR; M12 EUROFAST; STRAIGHT; FEMALE; 250VAC B 8141-0/PG9/LABEL

Description
Features: 4- and 5-Pin Conductors PG 7 and PG 9 Cable Gland Included Converts Hard Wiring to Quick Disconnect Facilitates Field Replacements Seal Rating: NEMA 6P/IP67 Color Coded Pinout Label Option: Order Part Marked “LABEL” Housing Material: PBT, Black Straight Connectors Specifications: Termination: Screw Current Rating: 4 A Temperature Rating: –40 to +85°C
Description
Features: 4- and 5-Pin Conductors PG 7 and PG 9 Cable Gland Included Converts Hard Wiring to Quick Disconnect Facilitates Field Replacements Seal Rating: NEMA 6P/IP67 Color Coded Pinout Label Option: Order Part Marked “LABEL” Housing Material: PBT, Black Straight Connectors Specifications: Termination: Screw Current Rating: 4 A Temperature Rating: –40 to +85°C

Suppliers

Company
Product
Description
Supplier Links
CONNECTOR; M12 EUROFAST; STRAIGHT; FEMALE; 250VAC - 70034486 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR; M12 EUROFAST; STRAIGHT; FEMALE; 250VAC
70034486
CONNECTOR; M12 EUROFAST; STRAIGHT; FEMALE; 250VAC 70034486
Features: 4- and 5-Pin Conductors PG 7 and PG 9 Cable Gland Included Converts Hard Wiring to Quick Disconnect Facilitates Field Replacements Seal Rating: NEMA 6P/IP67 Color Coded Pinout Label Option: Order Part Marked “LABEL” Housing Material: PBT, Black Straight Connectors Specifications: Termination: Screw Current Rating: 4 A Temperature Rating: –40 to +85°C

Features:

  • 4- and 5-Pin Conductors
  • PG 7 and PG 9 Cable Gland Included
  • Converts Hard Wiring to Quick Disconnect
  • Facilitates Field Replacements
  • Seal Rating: NEMA 6P/IP67
  • Color Coded Pinout Label Option: Order Part Marked “LABEL”
  • Housing Material: PBT, Black
  • Straight Connectors
    Specifications:
  • Termination: Screw
  • Current Rating: 4 A
  • Temperature Rating: –40 to +85°C
Supplier's Site
Plug/Receptacle - 8423179 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
8423179
Plug/Receptacle 8423179
(U2-12961), CONNECTOR, FIELD WIREABLE, M12 EUROFAST, STANDARD WITH LABEL, STRAIGHT FEMALE, PG 9 CABLE GLAND, 6-8MM CABLE DIAMETER, SCREW TERMINALS, UP TO 18 AWG CONDUCTORS, 250 V, 4 AMP, 4-PIN. FREE 2 YEAR RADWELL WARRANTY

(U2-12961), CONNECTOR, FIELD WIREABLE, M12 EUROFAST, STANDARD WITH LABEL, STRAIGHT FEMALE, PG 9 CABLE GLAND, 6-8MM CABLE DIAMETER, SCREW TERMINALS, UP TO 18 AWG CONDUCTORS, 250 V, 4 AMP, 4-PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 70034486 8423179
Product Name CONNECTOR; M12 EUROFAST; STRAIGHT; FEMALE; 250VAC Plug/Receptacle
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
Connector - 7 Pin Magnetic Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
50 Ohm C Connector, C 90° Plug - 190507A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details