Eteily Technologies India Pvt. Ltd.
TNC (F) R/A PCB Mount Connector
ET-TFRA-PC
Description
Product: Connector
Type: TNC Connector
Gender: Female
Frequency Range: DC~6GHz
Impedance: 50Ω
Orientation: Right Angled
Material & Plating: Brass, Nickel
Polarity: Standard
Termination Method: PCB
Mating Type: Threaded
-
Eteily Technologies India Pvt. Ltd.
Request a Quote
Email Supplier
Description
Product: Connector
Type: TNC Connector
Gender: Female
Frequency Range: DC~6GHz
Impedance: 50Ω
Orientation: Right Angled
Material & Plating: Brass, Nickel
Polarity: Standard
Termination Method: PCB
Mating Type: Threaded
Request a Quote
Email Supplier
Suppliers
Product: Connector
Type: TNC Connector
Gender: Female
Frequency Range: DC~6GHz
Impedance: 50Ω
Orientation: Right Angled
Material & Plating: Brass, Nickel
Polarity: Standard
Termination Method: PCB
Mating Type: Threaded
- Product: Connector
- Type: TNC Connector
- Gender: Female
- Frequency Range: DC~6GHz
- Impedance: 50Ω
- Orientation: Right Angled
- Material & Plating: Brass, Nickel
- Polarity: Standard
- Termination Method: PCB
- Mating Type: Threaded
Supplier's Site
Technical Specifications
|
Product Category
|
RF and Microwave Connectors |
|
Product Number
|
ET-TFRA-PC |
|
Product Name
|
TNC (F) R/A PCB Mount Connector |
|
Connector Type
|
TNC
|
Unlock Full Specs
to access all available technical data
Similar Products
Eteily Technologies India Pvt. Ltd.
Connector Type
MCX
Gender
Female / Jack
Geometry
Straight
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
SMA
Gender
Female / Jack
Geometry
Straight
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
Type N
Gender
Female / Jack
Mounting
4 Hole Panel Mount / Flange Mount
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
BNC
Gender
Female / Jack
View Details