Douglas Electrical Components MIL-DTL-5015 Hermetic Connectors

Description
Douglas Electrical Components offers hermetic MIL-DTL-5015 connectors designed for harsh-environment, aerospace and military applications. These connectors provide reliable protection for signal and power connections in extreme conditions, ensuring durability and performance where it matters most. Our hermetically sealed 5015 connectors maintain an airtight seal to protect sensitive electronics from external contaminants such as moisture, dust, and gases. Custom Solutions For MIL-DTL-5015 Hermetic Connectors We provide a wide range of MIL-DTL-5015 connectors, available in standard configurations or customizable to meet your unique application needs. These connectors are designed to accommodate different pin counts, materials, mounting styles, and feedthrough connection types. Douglas can convert standard 5015 connectors into fully hermetic assemblies using advanced epoxy sealing techniques to provide tailored solutions. Whether you need simple drop-in replacements or complex multi-cable assemblies, we deliver reliable, high-quality solutions with quick turnaround times. Start designing your custom MIL-DTL-5015 hermetic connector today by contacting our team. Provide details about your application, desired configurations, and any specific mechanical or electrical requirements. Let Douglas Electrical Components help you achieve secure, hermetically sealed connection for your critical systems Features of MIL-DTL-5015 Hermetic Connectors Hermetically sealed and 100% tested Ideal for military and aerospace applications. Provides a reliable seal with leak rates of <1×10⁻⁸ cc He/sec. Choose your shell size, material, insert arrangement, and mounting type. Provides a reliable barrier against moisture, dust, and gases for optimal protection. Built with high-performance materials to ensure longevity in extreme environments. Flexible design options allow for integration with wire, cable, or bulkhead assemblies, regardless of order volume. 4–6-week lead time AAO (After Acceptance of Order); contact for expedited service FAQs How do hermetic MIL-DTL-5015 connectors differ from standard connectors? Hermetic MIL-DTL-5015 connectors offer a sealed design that protects internal components from environmental exposure. Unlike standard connectors, they prevent gas and liquid ingress, making them ideal for critical applications where maintaining environmental integrity is essential. What is the typical leak rate of a hermetic MIL-DTL-5015 connector? Our hermetic MIL-DTL-5015 connectors are designed to achieve a standard leak rate of less than 1×10⁻⁸ cc He/sec, ensuring an airtight seal suitable for high-pressure or vacuum environments. Can Douglas Electrical Components provide hermetic solutions for other MIL-spec connectors? Absolutely. In addition to MIL-DTL-5015, we offer hermetic sealing solutions for other MIL-spec connectors, including MIL-DTL-38999, MIL-DTL-26482, and more. Contact us to discuss your specific connector requirements.
Request a Quote
Description
Douglas Electrical Components offers hermetic MIL-DTL-5015 connectors designed for harsh-environment, aerospace and military applications. These connectors provide reliable protection for signal and power connections in extreme conditions, ensuring durability and performance where it matters most. Our hermetically sealed 5015 connectors maintain an airtight seal to protect sensitive electronics from external contaminants such as moisture, dust, and gases. Custom Solutions For MIL-DTL-5015 Hermetic Connectors We provide a wide range of MIL-DTL-5015 connectors, available in standard configurations or customizable to meet your unique application needs. These connectors are designed to accommodate different pin counts, materials, mounting styles, and feedthrough connection types. Douglas can convert standard 5015 connectors into fully hermetic assemblies using advanced epoxy sealing techniques to provide tailored solutions. Whether you need simple drop-in replacements or complex multi-cable assemblies, we deliver reliable, high-quality solutions with quick turnaround times. Start designing your custom MIL-DTL-5015 hermetic connector today by contacting our team. Provide details about your application, desired configurations, and any specific mechanical or electrical requirements. Let Douglas Electrical Components help you achieve secure, hermetically sealed connection for your critical systems Features of MIL-DTL-5015 Hermetic Connectors Hermetically sealed and 100% tested Ideal for military and aerospace applications. Provides a reliable seal with leak rates of <1×10⁻⁸ cc He/sec. Choose your shell size, material, insert arrangement, and mounting type. Provides a reliable barrier against moisture, dust, and gases for optimal protection. Built with high-performance materials to ensure longevity in extreme environments. Flexible design options allow for integration with wire, cable, or bulkhead assemblies, regardless of order volume. 4–6-week lead time AAO (After Acceptance of Order); contact for expedited service FAQs How do hermetic MIL-DTL-5015 connectors differ from standard connectors? Hermetic MIL-DTL-5015 connectors offer a sealed design that protects internal components from environmental exposure. Unlike standard connectors, they prevent gas and liquid ingress, making them ideal for critical applications where maintaining environmental integrity is essential. What is the typical leak rate of a hermetic MIL-DTL-5015 connector? Our hermetic MIL-DTL-5015 connectors are designed to achieve a standard leak rate of less than 1×10⁻⁸ cc He/sec, ensuring an airtight seal suitable for high-pressure or vacuum environments. Can Douglas Electrical Components provide hermetic solutions for other MIL-spec connectors? Absolutely. In addition to MIL-DTL-5015, we offer hermetic sealing solutions for other MIL-spec connectors, including MIL-DTL-38999, MIL-DTL-26482, and more. Contact us to discuss your specific connector requirements.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIL-DTL-5015 Hermetic Connectors -  - Douglas Electrical Components
Randolph, NJ, United States
MIL-DTL-5015 Hermetic Connectors
MIL-DTL-5015 Hermetic Connectors
Douglas Electrical Components offers hermetic MIL-DTL-5015 connectors designed for harsh-environment, aerospace and military applications. These connectors provide reliable protection for signal and power connections in extreme conditions, ensuring durability and performance where it matters most. Our hermetically sealed 5015 connectors maintain an airtight seal to protect sensitive electronics from external contaminants such as moisture, dust, and gases. Custom Solutions For MIL-DTL-5015 Hermetic Connectors We provide a wide range of MIL-DTL-5015 connectors, available in standard configurations or customizable to meet your unique application needs. These connectors are designed to accommodate different pin counts, materials, mounting styles, and feedthrough connection types. Douglas can convert standard 5015 connectors into fully hermetic assemblies using advanced epoxy sealing techniques to provide tailored solutions. Whether you need simple drop-in replacements or complex multi-cable assemblies, we deliver reliable, high-quality solutions with quick turnaround times. Start designing your custom MIL-DTL-5015 hermetic connector today by contacting our team. Provide details about your application, desired configurations, and any specific mechanical or electrical requirements. Let Douglas Electrical Components help you achieve secure, hermetically sealed connection for your critical systems Features of MIL-DTL-5015 Hermetic Connectors Hermetically sealed and 100% tested Ideal for military and aerospace applications. Provides a reliable seal with leak rates of <1×10⁻⁸ cc He/sec. Choose your shell size, material, insert arrangement, and mounting type. Provides a reliable barrier against moisture, dust, and gases for optimal protection. Built with high-performance materials to ensure longevity in extreme environments. Flexible design options allow for integration with wire, cable, or bulkhead assemblies, regardless of order volume. 4–6-week lead time AAO (After Acceptance of Order); contact for expedited service FAQs How do hermetic MIL-DTL-5015 connectors differ from standard connectors? Hermetic MIL-DTL-5015 connectors offer a sealed design that protects internal components from environmental exposure. Unlike standard connectors, they prevent gas and liquid ingress, making them ideal for critical applications where maintaining environmental integrity is essential. What is the typical leak rate of a hermetic MIL-DTL-5015 connector? Our hermetic MIL-DTL-5015 connectors are designed to achieve a standard leak rate of less than 1×10⁻⁸ cc He/sec, ensuring an airtight seal suitable for high-pressure or vacuum environments. Can Douglas Electrical Components provide hermetic solutions for other MIL-spec connectors? Absolutely. In addition to MIL-DTL-5015, we offer hermetic sealing solutions for other MIL-spec connectors, including MIL-DTL-38999, MIL-DTL-26482, and more. Contact us to discuss your specific connector requirements.

Douglas Electrical Components offers hermetic MIL-DTL-5015 connectors designed for harsh-environment, aerospace and military applications. These connectors provide reliable protection for signal and power connections in extreme conditions, ensuring durability and performance where it matters most. Our hermetically sealed 5015 connectors maintain an airtight seal to protect sensitive electronics from external contaminants such as moisture, dust, and gases.


Custom Solutions For MIL-DTL-5015 Hermetic Connectors

We provide a wide range of MIL-DTL-5015 connectors, available in standard configurations or customizable to meet your unique application needs. These connectors are designed to accommodate different pin counts, materials, mounting styles, and feedthrough connection types. Douglas can convert standard 5015 connectors into fully hermetic assemblies using advanced epoxy sealing techniques to provide tailored solutions. Whether you need simple drop-in replacements or complex multi-cable assemblies, we deliver reliable, high-quality solutions with quick turnaround times.


Start designing your custom MIL-DTL-5015 hermetic connector today by contacting our team. Provide details about your application, desired configurations, and any specific mechanical or electrical requirements. Let Douglas Electrical Components help you achieve secure, hermetically sealed connection for your critical systems

Features of MIL-DTL-5015 Hermetic Connectors

  • Hermetically sealed and 100% tested
  • Ideal for military and aerospace applications.
  • Provides a reliable seal with leak rates of <1×10⁻⁸ cc He/sec.
  • Choose your shell size, material, insert arrangement, and mounting type.
  • Provides a reliable barrier against moisture, dust, and gases for optimal protection.
  • Built with high-performance materials to ensure longevity in extreme environments.
  • Flexible design options allow for integration with wire, cable, or bulkhead assemblies, regardless of order volume.
  • 4–6-week lead time AAO (After Acceptance of Order); contact for expedited service

FAQs

How do hermetic MIL-DTL-5015 connectors differ from standard connectors?

Hermetic MIL-DTL-5015 connectors offer a sealed design that protects internal components from environmental exposure. Unlike standard connectors, they prevent gas and liquid ingress, making them ideal for critical applications where maintaining environmental integrity is essential.


What is the typical leak rate of a hermetic MIL-DTL-5015 connector?

Our hermetic MIL-DTL-5015 connectors are designed to achieve a standard leak rate of less than 1×10⁻⁸ cc He/sec, ensuring an airtight seal suitable for high-pressure or vacuum environments.


Can Douglas Electrical Components provide hermetic solutions for other MIL-spec connectors?

Absolutely. In addition to MIL-DTL-5015, we offer hermetic sealing solutions for other MIL-spec connectors, including MIL-DTL-38999, MIL-DTL-26482, and more. Contact us to discuss your specific connector requirements.

Supplier's Site

Technical Specifications

  Douglas Electrical Components
Product Category Electrical Connectors
Product Name MIL-DTL-5015 Hermetic Connectors
Connector Type Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
26-Pin Hermetic D-sub Connector - 54671 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
NPT Hermetic Terminal Seal - 26212 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details