TURCK Inc. Proximity Switch 4653300

Description
TURCK ELEKTRONIK ,4653300 ,NI 4-S12-AN6X ID,PROXIMITY SENSOR,4MM RANGE,300V105 DEG C. FREE 2 YEAR RADWELL WARRANTY
Description
TURCK ELEKTRONIK ,4653300 ,NI 4-S12-AN6X ID,PROXIMITY SENSOR,4MM RANGE,300V105 DEG C. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 47016985 - Radwell International
Willingboro, NJ, United States
Proximity Switch
47016985
Proximity Switch 47016985
TURCK ELEKTRONIK ,4653300 ,NI 4-S12-AN6X ID,PROXIMITY SENSOR,4MM RANGE,300V105 DEG C. FREE 2 YEAR RADWELL WARRANTY

TURCK ELEKTRONIK ,4653300 ,NI 4-S12-AN6X ID,PROXIMITY SENSOR,4MM RANGE,300V105 DEG C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 47016985
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Micropower, Ultrasensitive Hall-Effect Switch - A3213ELHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Controller with Antivalence Function - optoCONTROL CLS1000-QN-PP-T - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details