Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HIGH VOLTAGE RELAYS
TURCK BANNER LTD.
C10-A10X/024VDC -- POWER RELAYS
Turck Banner Ltd.
Power Relays
C10-A10X/024VDC
Description
Turck C10-A10X/024VDC Power Relay
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Turck C10-A10X/024VDC Power Relay
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
8423451
Power Relays
8423451
Turck C10-A10X/024VDC Power Relay
Turck C10-A10X/024VDC Power Relay
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
High Voltage Relays
Product Number
8423451
Product Name
Power Relays
Poles
Single Pole (SP)
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Power Relays, Over 2 Amps
1393235-2
Specs
Relay Type
General
Mounting
PCBoard
Poles
Double Pole (DP)
View Details
5
suppliers
Finder S.p.A. con unico socio
Type 45.71 - Miniature PCB relay 16A
457170240310
Specs
Approvals
ENEC, EAC-1, cRUus, VDE
Operating Temp
-40 to 257 F (-40 to 125 C)
NO
1
View Details
2
suppliers
RS Components, Ltd.
Power Relays
1762742
Specs
Poles
Single Pole (SP)
Mounting
PCBoard; Pcb mount
Approvals
RoHS
View Details
Aratas America LLC
Relay, Spdt, 240Vac, 24Vdc, 3A; Contact Configuration Omron Electronic Components
G2RL1EDC12
Specs
Features
Latching
Poles
Single Pole (SP)
Throw
Double Throw
View Details