General Purpose Relay DPDT (2 Form C) 24VDC Coil Through Hole
RELAY GEN PURPOSE DPDT 8A 24V
General Purpose Relays RP42A024
| Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 1393235-2 | PB2482-ND | 1393235-2 | 81H6555 | 1393235-2 |
| Product Name | Relays | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Rp42A024 Amp Te Connectivity | General Purpose Relays |
| Relay Type | General | General | |||
| Mounting | PCBoard | Through Hole | |||
| Poles | Double Pole (DP) | Double Pole (DP) |