RELAY, SPDT, 240VAC, 24VDC, 3A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:3A; Product Range:G2RL Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Solder RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 89C5444 |
| Product Name | Relay, Spdt, 240Vac, 24Vdc, 3A; Contact Configuration Omron Electronic Components |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Double Throw |