The XMC0102F1-20G is a low profile, high performance 3dB hybrid coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for L Band Avionics, DME and high reliability applications in the 1000 MHz to 2000 MHz range. It can be used in high power applications up to 50 Watts.
Parts have been subjected to rigorous qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, G-10, RF-35, RO4350 and polyimide. Available in 6 of 6 ENIG (XMC0102F1-20G) RoHS compliant finish.
RF DIR COUPLER 1GHZ-2GHZ SMD
RF Directional Coupler General Purpose 1GHz ~ 2GHz 20dB ± 1dB 50W 4-SMD, No Lead Exposed Pad
| Richardson RFPD | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers |
| Product Number | XMC0102F1-20G | XMC0102F1-20G | XMC0102F1-20G |
| Product Name | RF Directional Coupler | RF and Wireless - RF Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | Surface Mount | ||
| Frequency Range | 1000.00 to 2000.00 MHz | 1000.00 to 2000.00 MHz | 1000.00 to 2000.00 MHz |
| Power | 50.00 watts | 50.00 watts |