Marki Microwave LLC CE10-0R640T, Elite 0.6-40 GHz Directional Coupler CE10-0R640T

Description
The CE10-0R640 is a next generation broadband 600MHz to 40GHz, 10dB directional coupler from the Marki Elite Series. Conductive paint is applied to all Elite Series products to reduce EMI/RFI leakage and susceptibility. The CE10-0R640 offers the best directivity, return loss, and coupling accuracy available on the market. Available as both a three port directional coupler and a four port bidirectional coupler, the CE10-0R640 is an exceptional choice for broadband return loss measurements, power leveling, and signal monitoring applications. Sophisticated neural network design techniques combined with deep circuit knowledge and triplate stripline construction allow the Marki Elite Series of Couplers to provide superior performance to all other directional couplers available.
Request a Quote Datasheet
Description
The CE10-0R640 is a next generation broadband 600MHz to 40GHz, 10dB directional coupler from the Marki Elite Series. Conductive paint is applied to all Elite Series products to reduce EMI/RFI leakage and susceptibility. The CE10-0R640 offers the best directivity, return loss, and coupling accuracy available on the market. Available as both a three port directional coupler and a four port bidirectional coupler, the CE10-0R640 is an exceptional choice for broadband return loss measurements, power leveling, and signal monitoring applications. Sophisticated neural network design techniques combined with deep circuit knowledge and triplate stripline construction allow the Marki Elite Series of Couplers to provide superior performance to all other directional couplers available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CE10-0R640T, Elite 0.6-40 GHz Directional Coupler - CE10-0R640T - Marki Microwave LLC
Morgan Hill, CA, United States
CE10-0R640T, Elite 0.6-40 GHz Directional Coupler
CE10-0R640T
CE10-0R640T, Elite 0.6-40 GHz Directional Coupler CE10-0R640T
The CE10-0R640 is a next generation broadband 600MHz to 40GHz, 10dB directional coupler from the Marki Elite Series. Conductive paint is applied to all Elite Series products to reduce EMI/RFI leakage and susceptibility. The CE10-0R640 offers the best directivity, return loss, and coupling accuracy available on the market. Available as both a three port directional coupler and a four port bidirectional coupler, the CE10-0R640 is an exceptional choice for broadband return loss measurements, power leveling, and signal monitoring applications. Sophisticated neural network design techniques combined with deep circuit knowledge and triplate stripline construction allow the Marki Elite Series of Couplers to provide superior performance to all other directional couplers available.

The CE10-0R640 is a next generation broadband 600MHz to 40GHz, 10dB directional coupler from the Marki Elite Series. Conductive paint is applied to all Elite Series products to reduce EMI/RFI leakage and susceptibility. The CE10-0R640 offers the best directivity, return loss, and coupling accuracy available on the market. Available as both a three port directional coupler and a four port bidirectional coupler, the CE10-0R640 is an exceptional choice for broadband return loss measurements, power leveling, and signal monitoring applications. Sophisticated neural network design techniques combined with deep circuit knowledge and triplate stripline construction allow the Marki Elite Series of Couplers to provide superior performance to all other directional couplers available.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Couplers
Product Number CE10-0R640T
Product Name CE10-0R640T, Elite 0.6-40 GHz Directional Coupler
RF Coupler Type Uni-Directional; Bi-Directional
Unlock Full Specs
to access all available technical data

Similar Products

WR-22 High Directivity Waveguide Coupler, 10 dB 33-50 GHz - C10-2200WG - Marki Microwave LLC
Specs
Frequency Range 33000.00 to 50000.00 MHz
View Details
MMIC 9 - 19 GHz 90° Hybrid Coupler - MQH-0919CSP3 - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 9000.00 to 19000.00 MHz
View Details
CA-26, Air-Line Directional Coupler - CA-26 - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized
Frequency Range 18000.00 to 26500.00 MHz
View Details
MQH-2R58R5CH, MMIC 2.5-8.5GHz Quadrature Hybrid - MQH-2R58R5CH - Marki Microwave LLC
Specs
Frequency Range 2500.00 to 8500.00 MHz
View Details