TTM Technologies Inc. RF Directional Coupler XEC24M6-30G-CT

Description
SMT RF Energy Coupler
Request a Quote
Description
SMT RF Energy Coupler
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - XEC24M6-30G-CT - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
XEC24M6-30G-CT
RF Directional Coupler XEC24M6-30G-CT
SMT RF Energy Coupler

SMT RF Energy Coupler

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Couplers
Product Number XEC24M6-30G-CT
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Surface Mount
Frequency Range 2400.00 to 2500.00 MHz
Power 600.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

3 dB 90 Degree Hybrid Couplers 3017180 - 3017180 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1700.00 to 18000.00 MHz
Insertion Loss 3.20 dB
View Details
RF Directional Coupler - 1761-FPC06881-TTR-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 3-SMD, No Lead
Frequency Range 0.00 to 25000.00 MHz
View Details
3 to 4GHz – Dual Directional Coupler - UIYDDCP5555A - UIY Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 3000.00 to 4000.00 MHz
Power 300.00 watts
View Details
Signal Distribution: Power Dividers, Samplers and Crossovers -  - Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
View Details