TTM Technologies Inc. RF Directional Coupler X4C40K1-30SR1

Description
The X4C40K1-30S is a low profile, high performance 30 dB directional coupler, with a power rating of 40 Watts (CW) in a new easy to use, Xinger style manufacturing friendly surface mount package. It is designed particularly for C-Band 5G, LTE and S-Band Mil-Aero applications in all end markets including telecom. The X4C40K1-30S is designed particularly for power and frequency detection, as well as for VSWR monitoring, where tightly controlled coupling and low insertion loss is required. Parts have been subjected to rigorous Xinger qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, RF-35, RO4350 and polyimide. Produced with 6 of 6 RoHS compliant tin immersion finish.
Request a Quote Datasheet
Description
The X4C40K1-30S is a low profile, high performance 30 dB directional coupler, with a power rating of 40 Watts (CW) in a new easy to use, Xinger style manufacturing friendly surface mount package. It is designed particularly for C-Band 5G, LTE and S-Band Mil-Aero applications in all end markets including telecom. The X4C40K1-30S is designed particularly for power and frequency detection, as well as for VSWR monitoring, where tightly controlled coupling and low insertion loss is required. Parts have been subjected to rigorous Xinger qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, RF-35, RO4350 and polyimide. Produced with 6 of 6 RoHS compliant tin immersion finish.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
RF Directional Coupler
X4C40K1-30SR1
RF Directional Coupler X4C40K1-30SR1
The X4C40K1-30S is a low profile, high performance 30 dB directional coupler, with a power rating of 40 Watts (CW) in a new easy to use, Xinger style manufacturing friendly surface mount package. It is designed particularly for C-Band 5G, LTE and S-Band Mil-Aero applications in all end markets including telecom. The X4C40K1-30S is designed particularly for power and frequency detection, as well as for VSWR monitoring, where tightly controlled coupling and low insertion loss is required. Parts have been subjected to rigorous Xinger qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, RF-35, RO4350 and polyimide. Produced with 6 of 6 RoHS compliant tin immersion finish.

The X4C40K1-30S is a low profile, high performance 30 dB directional coupler, with a power rating of 40 Watts (CW) in a new easy to use, Xinger style manufacturing friendly surface mount package. It is designed particularly for C-Band 5G, LTE and S-Band Mil-Aero applications in all end markets including telecom. The X4C40K1-30S is designed particularly for power and frequency detection, as well as for VSWR monitoring, where tightly controlled coupling and low insertion loss is required.

Parts have been subjected to rigorous Xinger qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, RF-35, RO4350 and polyimide. Produced with 6 of 6 RoHS compliant tin immersion finish.

Supplier's Site Datasheet
RF Directional Coupler - 1173-X4C40K1-30SR1DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
1173-X4C40K1-30SR1DKR-ND
RF Directional Coupler 1173-X4C40K1-30SR1DKR-ND
5G DIRECTIONAL COUPLER 30DB ATTO

5G DIRECTIONAL COUPLER 30DB ATTO

Buy Now Datasheet
RF Directional Coupler - 1173-X4C40K1-30SR1TR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
1173-X4C40K1-30SR1TR-ND
RF Directional Coupler 1173-X4C40K1-30SR1TR-ND
5G DIRECTIONAL COUPLER 30DB ATTO

5G DIRECTIONAL COUPLER 30DB ATTO

Buy Now Datasheet
RF Directional Coupler - 1173-X4C40K1-30SR1CT-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
1173-X4C40K1-30SR1CT-ND
RF Directional Coupler 1173-X4C40K1-30SR1CT-ND
5G DIRECTIONAL COUPLER 30DB ATTO

5G DIRECTIONAL COUPLER 30DB ATTO

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category RF Couplers RF Couplers
Product Number X4C40K1-30SR1 1173-X4C40K1-30SR1DKR-ND
Product Name RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional
Package Type Surface Mount 1210 (3225 Metric)
Frequency Range 3200.00 to 4200.00 MHz 3200.00 to 4000.00 MHz
Power 40.00 watts 25.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Coupler - 5o5573150 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 4000.00 MHz
Power 50.00 watts
View Details
50 ohms 180deg Hybrid Coupler SMA-Female Connectors From 1GHz to 18GHz Rated at 30 Watts - HRT-HC(1000/18000)-180S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Bi-Directional
Frequency Range 1000.00 to 18000.00 MHz
Power 30.00 watts
View Details
RF Directional Coupler - 1761-FPC07180-TTR-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead
Frequency Range 2000.00 to 18000.00 MHz
View Details
Dual Directional and Multi-Channel Couplers - WMDDC-6-18-20dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 18000.00 MHz
View Details