The HRT-HC(1000/18000)-1
The HRT-HC(1000/18000)-1
Key Electrical Specifications
Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature.
All Diminsion in mm(inches)
Outline Tolerances ±0.3(0.012)
More details can be seen in data sheet.
| Chengdu Filter Technology Co., Ltd. | |
|---|---|
| Product Category | RF Couplers |
| Product Number | HRT-HC(1000/18000)-180S |
| Product Name | 50 ohms 180deg Hybrid Coupler SMA-Female Connectors From 1GHz to 18GHz Rated at 30 Watts |
| RF Coupler Type | Bi-Directional |
| Frequency Range | 1000.00 to 18000.00 MHz |
| Power | 30.00 watts |