TTM Technologies Inc. RF Directional Coupler X4C40K1-20SR1

Description
5GDIRECTIONAL COUPLER 20DB
Request a Quote Datasheet
Description
5GDIRECTIONAL COUPLER 20DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 1173-X4C40K1-20SR1DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
1173-X4C40K1-20SR1DKR-ND
RF Directional Coupler 1173-X4C40K1-20SR1DKR-ND
5GDIRECTIONAL COUPLER 20DB

5GDIRECTIONAL COUPLER 20DB

Buy Now Datasheet
RF Directional Coupler - 1173-X4C40K1-20SR1TR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
1173-X4C40K1-20SR1TR-ND
RF Directional Coupler 1173-X4C40K1-20SR1TR-ND
5GDIRECTIONAL COUPLER 20DB

5GDIRECTIONAL COUPLER 20DB

Buy Now Datasheet
RF Directional Coupler - 1173-X4C40K1-20SR1CT-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
1173-X4C40K1-20SR1CT-ND
RF Directional Coupler 1173-X4C40K1-20SR1CT-ND
5GDIRECTIONAL COUPLER 20DB

5GDIRECTIONAL COUPLER 20DB

Buy Now Datasheet
Downers Grove, IL, United States
RF Directional Coupler
X4C40K1-20SR1
RF Directional Coupler X4C40K1-20SR1
The X4C40K1-20S is a low profile, high performance 20dB directional coupler in a new easy to use, manufacturing friendly surface mount package. It is designed particularly for LTE and 5G wireless communications frequency bands. The X4C40K1-20S is designed particularly for power and frequency detection, as well as for VSWR monitoring, where tightly controlled coupling and low insertion loss is required. Parts have been subjected to rigorous qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, RF-35, RO4350 and polyimide. Produced with 6 of 6 RoHS compliant tin immersion finish.

The X4C40K1-20S is a low profile, high performance 20dB directional coupler in a new easy to use, manufacturing friendly surface mount package. It is designed particularly for LTE and 5G wireless communications frequency bands. The X4C40K1-20S is designed particularly for power and frequency detection, as well as for VSWR monitoring, where tightly controlled coupling and low insertion loss is required.

Parts have been subjected to rigorous qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, RF-35, RO4350 and polyimide. Produced with 6 of 6 RoHS compliant tin immersion finish.

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Couplers RF Couplers
Product Number 1173-X4C40K1-20SR1DKR-ND X4C40K1-20SR1
Product Name RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional
Package Type 1210 (3225 Metric) Surface Mount
Frequency Range 3300.00 to 5100.00 MHz 3300.00 to 5100.00 MHz
Power 25.00 watts 25.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

3 dB 90 Degree Hybrid Couplers 3020080 - 3020080 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 8000.00 MHz
Insertion Loss 0.65 dB
View Details
RF Directional Coupler - 1761-FHC09096-TCT-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead
Frequency Range 4000.00 to 8000.00 MHz
View Details
350 to 2700MHz – Directional Coupler - UIYDCP22440A - UIY Inc.
Specs
Frequency Range 350.00 to 2700.00 MHz
Power 200.00 watts
Coupling 5.00 to 40.00 dB
View Details
Signal Distribution: Power Dividers, Samplers and Crossovers -  - Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
View Details