IC DIR COUPLR 2-4GHZ 30DB Product overview: X4C30F1-30S from Anaren Wireless / TTM Technologies is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4GHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-X4C30F1-30S can be used for catalog matching and distributor lookup.
RF Directional Coupler LTE, WiMAX 2GHz ~ 4GHz 30 ± 1.5dB 100W 4-SMD, No Lead
RF Directional Coupler LTE, WiMAX 2GHz ~ 4GHz 30 ± 1.5dB 100W 4-SMD, No Lead
RF Directional Coupler LTE, WiMAX 2GHz ~ 4GHz 30 ± 1.5dB 100W 4-SMD, No Lead
The X4C30F1-30S is a low profile, high performance 30dB directional coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for WIMAX and LTE band applications. The X4C30F1-30S is designed particularly for power and frequency detection, as well as for VSWR monitoring, where tightly controlled coupling and low insertion loss is required. It can be used in high power applications up to 100 Watts.
Parts have been subjected to rigorous qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, G-10, RF-35, RO4003 and polyimide. Produced with 6 of 6 RoHS compliant tin immersion finish.
RF Directional Coupler LTE, WiMAX 2GHz ~ 4GHz 30 ± 1.5dB 100W 4-SMD, No Lead
| ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | 850-X4C30F1-30S | 1173-X4C30F1-30STR-ND | X4C30F1-30S | X4C30F1-30S |
| Product Name | 4GHZ Rf Directional Coupler | RF Directional Coupler | RF Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | 4-SMD, No Lead | Surface Mount; 4-SMD, No Lead | Surface Mount | |
| Frequency Range | 2000.00 to 4000.00 MHz | 2000.00 to 4000.00 MHz | 2300.00 to 3800.00 MHz | 2000.00 to 4000.00 MHz |
| Power | 100.00 watts | 100.00 watts | 100.00 watts |