High frequency directional couplers incorporating DLI's high permittivity ceramic materials. Devices provide small size and minimal performance variation over temperature. Well matched for monitoring incident and reflected power.
Featuring:
RF Directional Coupler General Purpose 8GHz ~ 12GHz 11 ± 1dB 4-SMD, No Lead
RF Directional Coupler General Purpose 8GHz ~ 12GHz 11 ± 1dB 4-SMD, No Lead
| Knowles | DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | FPC06150 | 1761-FPC06150-ND | FPC06150 | FPC06150 |
| Product Name | High Frequency Directional Coupler | RF Directional Coupler | RF Directional Coupler | RF and Wireless - RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | Surface Mount | Surface Mount; 4-SMD, No Lead | ||
| Impedance | 50 ohms | |||
| Frequency Range | 8000.00 to 12000.00 MHz | 8000.00 to 12000.00 MHz | 8000.00 to 12000.00 MHz | 8000.00 to 12000.00 MHz |