Doherty Combiner. The X3DC09E2S is a low profile, high performance Doherty Combiner in a new easy to use, manufacturing friendly surface mount package. The X3DC09E2S is designed particularly for Doherty Amplifier applications, where tightly controlled phase and amplitude imbalance as well as low insertion loss are required for maximum and low power condition. It can be used in high power applications up to 200 watts. Parts have been subjected to rigorous qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, G-10, RF-35, RO4350 and polyimide. Produced with 6 of 6 RoHS compliant tin immersion finish.
| Richardson RFPD | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | X3DC09E2S |
| Product Name | Doherty Splitter/Combiner |
| Operating Temperature | -55 to 95 C (-67 to 203 F) |
| Frequency | 920.00 to 960.00 MHz |
| Insertion Loss | 0.15 dB |