Marki Microwave LLC MQS-0209CH, MMIC 2-9GHz 90° Splitter / Combiner MQS-0209CH

Description
The MQS-0209 is a MMIC 2GHz - 9GHz 90° splitter/combiner. Wire bondable 50? terminations are available on-chip. Passive GaAs MMIC technology allows production of smaller constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit to unit variation than traditional splitter/combiner technologies. The MQS-0209 is available as a wire bondable chip or connectorized module. Low variation allows for accurate simulations using the provided S4P file taken from measured production units.
Request a Quote Datasheet
Description
The MQS-0209 is a MMIC 2GHz - 9GHz 90° splitter/combiner. Wire bondable 50? terminations are available on-chip. Passive GaAs MMIC technology allows production of smaller constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit to unit variation than traditional splitter/combiner technologies. The MQS-0209 is available as a wire bondable chip or connectorized module. Low variation allows for accurate simulations using the provided S4P file taken from measured production units.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MQS-0209CH, MMIC 2-9GHz 90° Splitter / Combiner - MQS-0209CH - Marki Microwave LLC
Morgan Hill, CA, United States
MQS-0209CH, MMIC 2-9GHz 90° Splitter / Combiner
MQS-0209CH
MQS-0209CH, MMIC 2-9GHz 90° Splitter / Combiner MQS-0209CH
The MQS-0209 is a MMIC 2GHz - 9GHz 90° splitter/combiner. Wire bondable 50? terminations are available on-chip. Passive GaAs MMIC technology allows production of smaller constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit to unit variation than traditional splitter/combiner technologies. The MQS-0209 is available as a wire bondable chip or connectorized module. Low variation allows for accurate simulations using the provided S4P file taken from measured production units.

The MQS-0209 is a MMIC 2GHz - 9GHz 90° splitter/combiner. Wire bondable 50? terminations are available on-chip. Passive GaAs MMIC technology allows production of smaller constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit to unit variation than traditional splitter/combiner technologies. The MQS-0209 is available as a wire bondable chip or connectorized module. Low variation allows for accurate simulations using the provided S4P file taken from measured production units.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Couplers
Product Number MQS-0209CH
Product Name MQS-0209CH, MMIC 2-9GHz 90° Splitter / Combiner
Frequency Range 2000.00 to 9000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

C10-0667, DIRECTIONAL COUPLER - C10-0667 - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized
Frequency Range 6000.00 to 67000.00 MHz
View Details
MC16-0222SM, MMIC 2-22 GHz Directional Coupler - MC16-0222SM - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Frequency Range 2000.00 to 22000.00 MHz
View Details
QH-0867, 3 dB Quadrature Hybrid - QH-0867 - Marki Microwave LLC
Specs
Package Type Connectorized
Frequency Range 8000.00 to 67000.00 MHz
View Details
CE13-0240, Elite 2-40 GHz Directional Coupler - CE13-0240 - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional; Bi-Directional
Package Type Connectorized
Frequency Range 2000.00 to 40000.00 MHz
View Details