TE Connectivity Data Bus Couplers 702935-000

Description
Configuration Features Number of Stubs : 4 Mechanical Attachment Polarization Code : A & D Product Type Features Coupler Type : Box Coupler Data Bus Connector Style : Bayonet
Request a Quote Datasheet
Description
Configuration Features Number of Stubs : 4 Mechanical Attachment Polarization Code : A & D Product Type Features Coupler Type : Box Coupler Data Bus Connector Style : Bayonet
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Bus Couplers - 702935-000 - TE Connectivity
Berwyn, PA, United States
Data Bus Couplers
702935-000
Data Bus Couplers 702935-000
Configuration Features Number of Stubs : 4 Mechanical Attachment Polarization Code : A & D Product Type Features Coupler Type : Box Coupler Data Bus Connector Style : Bayonet

Configuration Features


  • Number of Stubs : 4

Mechanical Attachment


  • Polarization Code : A & D

Product Type Features


  • Coupler Type : Box Coupler
  • Data Bus Connector Style : Bayonet
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category RF Couplers
Product Number 702935-000
Product Name Data Bus Couplers
Unlock Full Specs
to access all available technical data

Similar Products

RF Plugs & Jacks - 134959-1 - TE Connectivity
Specs
Package Type Plugin; Plug
Impedance 75 ohms
Frequency Range 2000.00 MHz
View Details