TE Connectivity Data Bus Couplers 209265-000

Description
Configuration Features Arrangement : Side Eyelet : Without Number of Stubs : 6 Mechanical Attachment Coupler Style : Bayonet Polarization Code : B Product Type Features Coupler Type : Box Coupler Product Type : Data Bus Component Termination Features Connection Type : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 125
Request a Quote
Description
Configuration Features Arrangement : Side Eyelet : Without Number of Stubs : 6 Mechanical Attachment Coupler Style : Bayonet Polarization Code : B Product Type Features Coupler Type : Box Coupler Product Type : Data Bus Component Termination Features Connection Type : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Bus Couplers - 209265-000 - TE Connectivity
Berwyn, PA, United States
Data Bus Couplers
209265-000
Data Bus Couplers 209265-000
Configuration Features Arrangement : Side Eyelet : Without Number of Stubs : 6 Mechanical Attachment Coupler Style : Bayonet Polarization Code : B Product Type Features Coupler Type : Box Coupler Product Type : Data Bus Component Termination Features Connection Type : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 125

Configuration Features


  • Arrangement : Side
  • Eyelet : Without
  • Number of Stubs : 6

Mechanical Attachment


  • Coupler Style : Bayonet
  • Polarization Code : B

Product Type Features


  • Coupler Type : Box Coupler
  • Product Type : Data Bus Component

Termination Features


  • Connection Type : Solder

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category RF Couplers
Product Number 209265-000
Product Name Data Bus Couplers
Unlock Full Specs
to access all available technical data

Similar Products