TTM Technologies Inc. RF Termination G300N50W4

Description
The G300N50W4 is high performance Aluminum Nitride (AlN) flange mount termination. The performance is specifically tuned for ISM band 2.4-2.5GHz and is intended for use in RF heating applications. The termination is also RoHS compliant
Request a Quote Datasheet
Description
The G300N50W4 is high performance Aluminum Nitride (AlN) flange mount termination. The performance is specifically tuned for ISM band 2.4-2.5GHz and is intended for use in RF heating applications. The termination is also RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Termination - G300N50W4 - Richardson RFPD
Downers Grove, IL, United States
RF Termination
G300N50W4
RF Termination G300N50W4
The G300N50W4 is high performance Aluminum Nitride (AlN) flange mount termination. The performance is specifically tuned for ISM band 2.4-2.5GHz and is intended for use in RF heating applications. The termination is also RoHS compliant

The G300N50W4 is high performance Aluminum Nitride (AlN) flange mount termination. The performance is specifically tuned for ISM band 2.4-2.5GHz and is intended for use in RF heating applications. The termination is also RoHS compliant

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Terminations
Product Number G300N50W4
Product Name RF Termination
Mounting / Packaging Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Terminations - NCT18K1 - kTB Solutions
Specs
Connector Type SMA; N, SMA
Frequency Range 0.0 to 18000 MHz
Power 100 watts
View Details
25W 18GHz – Coaxial Termination - UIYCT25AS18 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 18000 MHz
View Details
KAT5010B-4×5 - KAT5010B-4×5 - KRYTAR, Inc.
Specs
Terminator Type End Launch Terminator
Frequency Range 0.0 to 50000 MHz
VSWR 1.50 to ? :1
View Details
Coaxial Termination - 5o2115006N - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type Type N; N
Frequency Range 0.0 to 6000 MHz
View Details