kTB Solutions Terminations NCT18K1

Description
kTB Solutions supplies broadband and high power coaxial terminations cover the frequency range DC~67GHz. The average power handling is up to 500 watts. The terminations are widely used in many applications. Features: Low VSWR High Power Broadband Applications: Transmitters Antennas Laboratory Test Impedance Matching Terminations Brochure
Request a Quote
Description
kTB Solutions supplies broadband and high power coaxial terminations cover the frequency range DC~67GHz. The average power handling is up to 500 watts. The terminations are widely used in many applications. Features: Low VSWR High Power Broadband Applications: Transmitters Antennas Laboratory Test Impedance Matching Terminations Brochure
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCT18K1 is a coaxial termination designed for DC to 18 GHz applications such as transmitters, antennas, and laboratory testing, with a 50 Ω impedance and 100 W average power handling at 25°C, derated linearly to 5 W at 120°C. It has a VSWR of 1.15 max from DC to 4 GHz, 1.20 max from 4 to 8 GHz, 1.25 max from 8 to 12.4 GHz, and 1.35 max from 12.4 to 18 GHz. The unit measures Φ64 × 121 mm and is available with N or SMA male connectors. It operates over a temperature range of -55°C to +125°C.

Datasheet Summary
Powered by GS/AI

The NCT18K1 is a coaxial termination designed for DC to 18 GHz applications such as transmitters, antennas, and laboratory testing, with a 50 Ω impedance and 100 W average power handling at 25°C, derated linearly to 5 W at 120°C. It has a VSWR of 1.15 max from DC to 4 GHz, 1.20 max from 4 to 8 GHz, 1.25 max from 8 to 12.4 GHz, and 1.35 max from 12.4 to 18 GHz. The unit measures Φ64 × 121 mm and is available with N or SMA male connectors. It operates over a temperature range of -55°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
Terminations - NCT18K1 - kTB Solutions
San Jose, CA, United States
Terminations
NCT18K1
Terminations NCT18K1
kTB Solutions supplies broadband and high power coaxial terminations cover the frequency range DC~67GHz. The average power handling is up to 500 watts. The terminations are widely used in many applications. Features: Low VSWR High Power Broadband Applications: Transmitters Antennas Laboratory Test Impedance Matching Terminations Brochure

kTB Solutions supplies broadband and high power coaxial terminations cover the frequency range DC~67GHz. The average power handling is up to 500 watts. The terminations are widely used in many applications.


Features:

  • Low VSWR
  • High Power
  • Broadband

Applications:

  • Transmitters
  • Antennas
  • Laboratory Test
  • Impedance Matching

Terminations Brochure

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Terminations
Product Number NCT18K1
Product Name Terminations
Connector Type SMA; N, SMA
Unlock Full Specs
to access all available technical data

Similar Products

Terminations - NCT33R5 - kTB Solutions
Specs
Connector Type 3.5mm; 3.5mm
Frequency Range 0.0 to 33000 MHz
Power 0.5000 watts
View Details
Terminations - NCT1850 - kTB Solutions
Specs
Connector Type SMA; N, SMA
Frequency Range 0.0 to 18000 MHz
Power 50 watts
View Details
Terminations - NCT4050 - kTB Solutions
Specs
Connector Type 2.92mm; 2.92mm
Frequency Range 0.0 to 40000 MHz
Power 50 watts
View Details
Terminations - NCT40R5 - kTB Solutions
Specs
Connector Type SMA; SMP; 2.92mm, SSMA, SMP, SSMP
Frequency Range 0.0 to 40000 MHz
Power 0.5000 watts
View Details