TTM Technologies Inc. RF Termination G250N50W4

Description
The G250N50W4 is high performance Aluminum Nitride (AIN) flange mount termination intended as a cost competitive alternative to Beryllium Oxide (BeO). The termination is well suited to all cellular frequency bands such as: AMPS, GSM DCS, PCS, PHS and UMTS. The high power handling makes the part ideal for terminating circulators, and for use in power combiners. The termination is also RoHS compliant!
Request a Quote Datasheet
Description
The G250N50W4 is high performance Aluminum Nitride (AIN) flange mount termination intended as a cost competitive alternative to Beryllium Oxide (BeO). The termination is well suited to all cellular frequency bands such as: AMPS, GSM DCS, PCS, PHS and UMTS. The high power handling makes the part ideal for terminating circulators, and for use in power combiners. The termination is also RoHS compliant!
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Termination - G250N50W4 - Richardson RFPD
Downers Grove, IL, United States
RF Termination
G250N50W4
RF Termination G250N50W4
The G250N50W4 is high performance Aluminum Nitride (AIN) flange mount termination intended as a cost competitive alternative to Beryllium Oxide (BeO). The termination is well suited to all cellular frequency bands such as: AMPS, GSM DCS, PCS, PHS and UMTS. The high power handling makes the part ideal for terminating circulators, and for use in power combiners. The termination is also RoHS compliant!

The G250N50W4 is high performance Aluminum Nitride (AIN) flange mount termination intended as a cost competitive alternative to Beryllium Oxide (BeO). The termination is well suited to all cellular frequency bands such as: AMPS, GSM DCS, PCS, PHS and UMTS. The high power handling makes the part ideal for terminating circulators, and for use in power combiners. The termination is also RoHS compliant!

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Terminations
Product Number G250N50W4
Product Name RF Termination
Mounting / Packaging Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o211000124N - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type Type N; N
Frequency Range 0.0 to 12400 MHz
View Details
Coaxial Termination T5M - T5M - KRYTAR, Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 2.4mm
Frequency Range 0.0 to 67000 MHz
View Details
TF50-110M, GaAs MMIC DC to 110GHz 50? Termination - TF50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details
50W 3GHz SMA Coaxial Termination - UIYCT50AS3 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 3000 MHz
View Details