kTB Solutions Terminations NCT4002

Description
kTB Solutions supplies broadband and high power coaxial terminations cover the frequency range DC~67GHz. The average power handling is up to 500 watts. The terminations are widely used in many applications. Features: Low VSWR High Power Broadband Applications: Transmitters Antennas Laboratory Test Impedance Matching Terminations Brochure
Request a Quote
Description
kTB Solutions supplies broadband and high power coaxial terminations cover the frequency range DC~67GHz. The average power handling is up to 500 watts. The terminations are widely used in many applications. Features: Low VSWR High Power Broadband Applications: Transmitters Antennas Laboratory Test Impedance Matching Terminations Brochure
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCT4002 is a coaxial termination designed for DC to 40 GHz operation with a 2 W average power rating, impedance of 50 Ω, and a maximum VSWR of 1.35. It features a 2.92 mm connector option and is housed in aluminum with gold-plated brass or stainless steel outer conductor and gold-plated brass or beryllium copper inner conductor. The physical dimensions are Ø8 × 24.2 mm or Ø8 × 22.2 mm, weighing 5 g. It operates over a temperature range of -55 °C to +125 °C, with power derated linearly to 0.1 W at 125 °C.

Datasheet Summary
Powered by GS/AI

The NCT4002 is a coaxial termination designed for DC to 40 GHz operation with a 2 W average power rating, impedance of 50 Ω, and a maximum VSWR of 1.35. It features a 2.92 mm connector option and is housed in aluminum with gold-plated brass or stainless steel outer conductor and gold-plated brass or beryllium copper inner conductor. The physical dimensions are Ø8 × 24.2 mm or Ø8 × 22.2 mm, weighing 5 g. It operates over a temperature range of -55 °C to +125 °C, with power derated linearly to 0.1 W at 125 °C.

Suppliers

Company
Product
Description
Supplier Links
Terminations - NCT4002 - kTB Solutions
San Jose, CA, United States
Terminations
NCT4002
Terminations NCT4002
kTB Solutions supplies broadband and high power coaxial terminations cover the frequency range DC~67GHz. The average power handling is up to 500 watts. The terminations are widely used in many applications. Features: Low VSWR High Power Broadband Applications: Transmitters Antennas Laboratory Test Impedance Matching Terminations Brochure

kTB Solutions supplies broadband and high power coaxial terminations cover the frequency range DC~67GHz. The average power handling is up to 500 watts. The terminations are widely used in many applications.


Features:

  • Low VSWR
  • High Power
  • Broadband

Applications:

  • Transmitters
  • Antennas
  • Laboratory Test
  • Impedance Matching

Terminations Brochure

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Terminations
Product Number NCT4002
Product Name Terminations
Connector Type SMA; SMP; 2.92mm, SSMA, SMP, SSMP
Unlock Full Specs
to access all available technical data

Similar Products

Terminations - NCT2625 - kTB Solutions
Specs
Connector Type SMA; 3.5mm; 3.5mm, SMA
Frequency Range 0.0 to 26500 MHz
Power 25 watts
View Details
Terminations - NCT4050 - kTB Solutions
Specs
Connector Type 2.92mm; 2.92mm
Frequency Range 0.0 to 40000 MHz
Power 50 watts
View Details
Terminations - NCT1801 - kTB Solutions
Specs
Connector Type SMA; SMA, SSMA
Frequency Range 0.0 to 18000 MHz
Power 1 watts
View Details
Terminations - NCT4020 - kTB Solutions
Specs
Connector Type 2.92mm; 2.92mm
Frequency Range 0.0 to 40000 MHz
Power 20 watts
View Details