TTM Technologies Inc. 50OHM Attenuator G150N50W4E

Description
RF ATTENUATOR 50OHM Product overview: G150N50W4E from Anaren Wireless / TTM Technologies is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-G150N50W4E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ATTENUATOR 50OHM Product overview: G150N50W4E from Anaren Wireless / TTM Technologies is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-G150N50W4E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50OHM Attenuator - 852-G150N50W4E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50OHM Attenuator
852-G150N50W4E
50OHM Attenuator 852-G150N50W4E
RF ATTENUATOR 50OHM Product overview: G150N50W4E from Anaren Wireless / TTM Technologies is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-G150N50W4E can be used for catalog matching and distributor lookup.

RF ATTENUATOR 50OHM Product overview: G150N50W4E from Anaren Wireless / TTM Technologies is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-G150N50W4E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - 4244-G150N50W4E-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 0Hz ~ 3GHz 50 Ohms 150W

RF Attenuators 0Hz ~ 3GHz 50 Ohms 150W

Buy Now Datasheet
Attenuators - G150N50W4E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
G150N50W4E
Attenuators G150N50W4E
RF Attenuators 0 Hz ~ 3 GHz 50 Ohms 150W

RF Attenuators 0 Hz ~ 3 GHz 50 Ohms 150W

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 852-G150N50W4E 4244-G150N50W4E-ND G150N50W4E
Product Name 50OHM Attenuator Attenuators Attenuators
Frequency 0.0 to 3 GHz 0.0 to 3 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-PAT-6+TR-ND - DigiKey
Specs
Attenuation 6 dB
Package Type 4-SMD, Flat Leads
View Details
Chip Scale Package MMIC DC - 70 GHz 9dB Attenuator - ATN09-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator 300W 3GHz 7/16 - UIYCA300A7163 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details