FPC06152 is a 4 to 8 GHz 20 dB directional coupler designed for monitoring incident and reflected power, featuring wirebond connections and a compact size of 4.57 x 2.03 x 0.38 mm. It operates with 50 Ω characteristic impedance, maintains coupling of 20 to 22 dB and directivity of at least 16 dB over temperature, and supports continuous input power up to 25 W when mounted on a PCB with thermal vias connected to a heat sink. The component operates and stores from -55°C to +125°C, has moisture sensitivity level MSL1, and uses gold termination with a maximum assembly temperature of 250°C.
High frequency directional couplers incorporating DLI's high permittivity ceramic materials. Devices provide small size and minimal performance variation over temperature. Well matched for monitoring incident and reflected power.
Featuring:
RF Directional Coupler General Purpose 4GHz ~ 8GHz 21 ± 1dB 4-SMD, No Lead
RF Directional Coupler General Purpose 4GHz ~ 8GHz 21 ± 1dB 4-SMD, No Lead
| Knowles | DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | FPC06152 | 1761-FPC06152-ND | FPC06152 | FPC06152 |
| Product Name | High Frequency Directional Coupler | RF Directional Coupler | RF Directional Coupler | RF and Wireless - RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | Surface Mount | Surface Mount; 4-SMD, No Lead | ||
| Impedance | 50 ohms | |||
| Frequency Range | 4000.00 to 8000.00 MHz | 4000.00 to 8000.00 MHz | 4000.00 to 8000.00 MHz | 4000.00 to 8000.00 MHz |