TTM Technologies Inc. RF and Wireless - Attenuators D5B100Y1A

Description
RF ATTENUATOR 100OHM
Description
RF ATTENUATOR 100OHM

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - Attenuators
D5B100Y1A
RF and Wireless - Attenuators D5B100Y1A
RF ATTENUATOR 100OHM

RF ATTENUATOR 100OHM

Supplier's Site
Attenuators - D5B100Y1A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
D5B100Y1A
Attenuators D5B100Y1A
RF Attenuators 0 Hz ~ 3 GHz 100 Ohms 5W Nonstandard SMD

RF Attenuators 0 Hz ~ 3 GHz 100 Ohms 5W Nonstandard SMD

Buy Now

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number D5B100Y1A D5B100Y1A
Product Name RF and Wireless - Attenuators Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
ATN00-00110CH, Passive GaAs MMIC Attenuator Family - ATN00-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Attenuators - 2312-QPC3614TR13TR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 20-VFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o202508N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details