TTM Technologies Inc. Attenuators D10AA1Z4

Description
RF ATTENUATOR 1DB 50OHM 2SMD
Request a Quote Datasheet
Description
RF ATTENUATOR 1DB 50OHM 2SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4244-D10AA1Z4CT-ND - DigiKey
Thief River Falls, MN, United States
RF ATTENUATOR 1DB 50OHM 2SMD

RF ATTENUATOR 1DB 50OHM 2SMD

Buy Now Datasheet
Attenuators - 4244-D10AA1Z4DKR-ND - DigiKey
Thief River Falls, MN, United States
RF ATTENUATOR 1DB 50OHM 2SMD

RF ATTENUATOR 1DB 50OHM 2SMD

Buy Now Datasheet
Attenuators - 4244-D10AA1Z4TR-ND - DigiKey
Thief River Falls, MN, United States
RF ATTENUATOR 1DB 50OHM 2SMD

RF ATTENUATOR 1DB 50OHM 2SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 4244-D10AA1Z4CT-ND
Product Name Attenuators
Attenuation 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
ATN03-0067CH, Passive GaAs MMIC Attenuator Family - ATN03-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Coaxial Attenuator - 5o205006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details