TTM Technologies Inc. Balun Transformer BD2130J5050A00

Description
The BD2130J5050A00 is a low profile sub-miniature balanced to unbalanced transformer designed for differential inputs and output locations on next generation wireless chipsets in an easy to use surface mount package covering 802.11b+g+n. The BD2130J5050A00 is ideal for high volume manufacturing and is higher performance than traditional ceramic and lumped element baluns. The BD2130J5050A00 has an unbalanced port impedance of 50Ω and a 50Ω balanced port impedance. This transformation enables single ended signals to be applied to differential ports on modern semiconductors. The output ports have equal amplitude (-3dB) with 180 degree phase differential. The BD2130J5050A00 is available on tape and reel for pick and place high volume manufacturing.
Request a Quote Datasheet
Description
The BD2130J5050A00 is a low profile sub-miniature balanced to unbalanced transformer designed for differential inputs and output locations on next generation wireless chipsets in an easy to use surface mount package covering 802.11b+g+n. The BD2130J5050A00 is ideal for high volume manufacturing and is higher performance than traditional ceramic and lumped element baluns. The BD2130J5050A00 has an unbalanced port impedance of 50Ω and a 50Ω balanced port impedance. This transformation enables single ended signals to be applied to differential ports on modern semiconductors. The output ports have equal amplitude (-3dB) with 180 degree phase differential. The BD2130J5050A00 is available on tape and reel for pick and place high volume manufacturing.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun Transformer - BD2130J5050A00 - Richardson RFPD
Downers Grove, IL, United States
Balun Transformer
BD2130J5050A00
Balun Transformer BD2130J5050A00
The BD2130J5050A00 is a low profile sub-miniature balanced to unbalanced transformer designed for differential inputs and output locations on next generation wireless chipsets in an easy to use surface mount package covering 802.11b+g+n. The BD2130J5050A00 is ideal for high volume manufacturing and is higher performance than traditional ceramic and lumped element baluns. The BD2130J5050A00 has an unbalanced port impedance of 50Ω and a 50Ω balanced port impedance. This transformation enables single ended signals to be applied to differential ports on modern semiconductors. The output ports have equal amplitude (-3dB) with 180 degree phase differential. The BD2130J5050A00 is available on tape and reel for pick and place high volume manufacturing.

The BD2130J5050A00 is a low profile sub-miniature balanced to unbalanced transformer designed for differential inputs and output locations on next generation wireless chipsets in an easy to use surface mount package covering 802.11b+g+n. The BD2130J5050A00 is ideal for high volume manufacturing and is higher performance than traditional ceramic and lumped element baluns. The BD2130J5050A00 has an unbalanced port impedance of 50Ω and a 50Ω balanced port impedance. This transformation enables single ended signals to be applied to differential ports on modern semiconductors. The output ports have equal amplitude (-3dB) with 180 degree phase differential. The BD2130J5050A00 is available on tape and reel for pick and place high volume manufacturing.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Transformers
Product Number BD2130J5050A00
Product Name Balun Transformer
Other Transformer Types / Applications Balun
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
SWB2010-SM SWB2010-SMLD - SWB2010-SM SWB2010-SMLD - Coilcraft, Inc.
Specs
Cooling Method Air
Other Transformer Types / Applications RF
Standards RoHS
View Details
Single Primary Dual Secondaries PC Mount Power Transformer - F-152XP - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting PCB/SMD
View Details
4 suppliers
Pulse Transformers - 486-ISRB-0239-D502TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers