SCHURTER Inc Pulse Transformers ITRB-0249-D101

Description
1.4mH SCR and Triac Trigger (Encapsulated) Pulse Transformer 2:1 Through Hole
Request a Quote Datasheet
Description
1.4mH SCR and Triac Trigger (Encapsulated) Pulse Transformer 2:1 Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 486-5479-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
486-5479-ND
Pulse Transformers 486-5479-ND
1.4mH SCR and Triac Trigger (Encapsulated) Pulse Transformer 2:1 Through Hole

1.4mH SCR and Triac Trigger (Encapsulated) Pulse Transformer 2:1 Through Hole

Buy Now Datasheet
Itrb Pulse Transformer Tht 0.1A Schurter - 57J4467 - Newark, An Avnet Company
Chicago, IL, United States
Itrb Pulse Transformer Tht 0.1A Schurter
57J4467
Itrb Pulse Transformer Tht 0.1A Schurter 57J4467
ITRB PULSE TRANSFORMER THT 0.1A

ITRB PULSE TRANSFORMER THT 0.1A

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Transformers Transformers
Product Number 486-5479-ND 57J4467
Product Name Pulse Transformers Itrb Pulse Transformer Tht 0.1A Schurter
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ITRF-0239-D502-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Transformer (3.06:1 Ratio) - QPP0023 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details