The Current Transformer model 42M4002 from Crompton Te Connectivity features a window diameter of 2.50 inches and operates within a frequency range of 50 to 400 Hz. It is designed for use with ammeters, wattmeters, and cross current compensation applications. The transformer has an insulation level of 600 volts and a basic impulse level (BIL) of 10 kV. It includes flexible leads that are UL 1015 rated for 105°C and CSA approved, with a standard length of 24 inches. The terminals are brass studs sized No. 8 ,Äì 32 UNC, accompanied by a flat washer, lockwasher, and regular nut. The approximate weight of the transformer is 1.5 lbs. It is approved by CSA and UL, ensuring compliance with relevant safety standards.
CURRENT TRANSFORMER; CT Construction:Non-ANS
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transformers |
| Product Number | 42M4002 |
| Product Name | Current Transformer; Ct Construction Crompton Te Connectivity |
| Operating Frequency | 50 to 400 Hz |