Hammond Manufacturing Company Inc. Transformers - Audio Transformers - Signal Level 109E

Description
Features Perfect for audio input, line matching, isolation or output transformer applications. 2 watt (+/- 1.5 db, 300Hz. - 50 KHz.). Epoxy potted in an attractive black molded case, Pin type P.C. board mount (min. 0.187" length). In some models where no center tap is required (on secondary), pin No. 5 is omitted. Power level ratings are maximum at lowest frequency rating (see charts & PDF spec. sheets below) Power can be increased slightly at higher frequencies. See individual PDF specs. for specifics. Will withstand soldering for 10 sec. @ 260 degrees C, ambient temp. 85 degrees C max. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Nominal Impedance (Ohms) - D.C. Resistance (Ohms) +/- 20% - Max. D.C. Primary - Secondary - Primary - Secondary - Unbalance (Pins 1-3) - (Pins 4-6) - (Pins 1-3) - (Pins 4-6) - (ma.) 109E - 600 ct 3.2 43 0.37 6 109F - 600 ct 150 ct 43 15 6 109G - 600 ct 250 ct 43 24 6 109H - 600 ct 600 ct 43 60 6 109J - 1K ct 600 ct 69 60 4.5 109K - 1.5K ct 600 ct 105 60 4 109L - 10K ct 3.2 700 0.37 1.5 109N - 10K ct 600 ct 700 60 1.5 109R - 10K ct 1.5K ct 700 150 1.5 109T - 10K ct 10K ct 700 1000 1.5
Request a Quote Datasheet
Description
Features Perfect for audio input, line matching, isolation or output transformer applications. 2 watt (+/- 1.5 db, 300Hz. - 50 KHz.). Epoxy potted in an attractive black molded case, Pin type P.C. board mount (min. 0.187" length). In some models where no center tap is required (on secondary), pin No. 5 is omitted. Power level ratings are maximum at lowest frequency rating (see charts & PDF spec. sheets below) Power can be increased slightly at higher frequencies. See individual PDF specs. for specifics. Will withstand soldering for 10 sec. @ 260 degrees C, ambient temp. 85 degrees C max. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Nominal Impedance (Ohms) - D.C. Resistance (Ohms) +/- 20% - Max. D.C. Primary - Secondary - Primary - Secondary - Unbalance (Pins 1-3) - (Pins 4-6) - (Pins 1-3) - (Pins 4-6) - (ma.) 109E - 600 ct 3.2 43 0.37 6 109F - 600 ct 150 ct 43 15 6 109G - 600 ct 250 ct 43 24 6 109H - 600 ct 600 ct 43 60 6 109J - 1K ct 600 ct 69 60 4.5 109K - 1.5K ct 600 ct 105 60 4 109L - 10K ct 3.2 700 0.37 1.5 109N - 10K ct 600 ct 700 60 1.5 109R - 10K ct 1.5K ct 700 150 1.5 109T - 10K ct 10K ct 700 1000 1.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Audio Transformers - Signal Level - 109E - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Audio Transformers - Signal Level
109E
Transformers - Audio Transformers - Signal Level 109E
Features Perfect for audio input, line matching, isolation or output transformer applications. 2 watt (+/- 1.5 db, 300Hz. - 50 KHz.). Epoxy potted in an attractive black molded case, Pin type P.C. board mount (min. 0.187" length). In some models where no center tap is required (on secondary), pin No. 5 is omitted. Power level ratings are maximum at lowest frequency rating (see charts & PDF spec. sheets below) Power can be increased slightly at higher frequencies. See individual PDF specs. for specifics. Will withstand soldering for 10 sec. @ 260 degrees C, ambient temp. 85 degrees C max. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Nominal Impedance (Ohms) - D.C. Resistance (Ohms) +/- 20% - Max. D.C. Primary - Secondary - Primary - Secondary - Unbalance (Pins 1-3) - (Pins 4-6) - (Pins 1-3) - (Pins 4-6) - (ma.) 109E - 600 ct 3.2 43 0.37 6 109F - 600 ct 150 ct 43 15 6 109G - 600 ct 250 ct 43 24 6 109H - 600 ct 600 ct 43 60 6 109J - 1K ct 600 ct 69 60 4.5 109K - 1.5K ct 600 ct 105 60 4 109L - 10K ct 3.2 700 0.37 1.5 109N - 10K ct 600 ct 700 60 1.5 109R - 10K ct 1.5K ct 700 150 1.5 109T - 10K ct 10K ct 700 1000 1.5

Features


  • Perfect for audio input, line matching, isolation or output transformer applications.
  • 2 watt (+/- 1.5 db, 300Hz. - 50 KHz.).
  • Epoxy potted in an attractive black molded case, Pin type P.C. board mount (min. 0.187" length).
  • In some models where no center tap is required (on secondary), pin No. 5 is omitted.
  • Power level ratings are maximum at lowest frequency rating (see charts & PDF spec. sheets below)
  • Power can be increased slightly at higher frequencies. See individual PDF specs. for specifics.
  • Will withstand soldering for 10 sec. @ 260 degrees C, ambient temp. 85 degrees C max.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Part No. - Nominal Impedance (Ohms) - D.C. Resistance (Ohms) +/- 20% - Max. D.C.
Primary - Secondary - Primary - Secondary - Unbalance
(Pins 1-3) - (Pins 4-6) - (Pins 1-3) - (Pins 4-6) - (ma.)
109E - 600 ct 3.2 43 0.37 6
109F - 600 ct 150 ct 43 15 6
109G - 600 ct 250 ct 43 24 6
109H - 600 ct 600 ct 43 60 6
109J - 1K ct 600 ct 69 60 4.5
109K - 1.5K ct 600 ct 105 60 4
109L - 10K ct 3.2 700 0.37 1.5
109N - 10K ct 600 ct 700 60 1.5
109R - 10K ct 1.5K ct 700 150 1.5
109T - 10K ct 10K ct 700 1000 1.5

Supplier's Site
Transformers - 109E - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
109E
Transformers 109E
AUDIO TX POTTED

AUDIO TX POTTED

Buy Now
Audio Transformers - HM2389-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
HM2389-ND
Audio Transformers HM2389-ND
600CT Impedance Primary Ohms 3.2CT Impedance Secondary Ohms 6.88:1 Audio Transformer 300Hz ~ 50kHz Through Hole

600CT Impedance Primary Ohms 3.2CT Impedance Secondary Ohms 6.88:1 Audio Transformer 300Hz ~ 50kHz Through Hole

Buy Now Datasheet
Shenzhen, China
Transformers - Audio Transformers
109E
Transformers - Audio Transformers 109E
TRANSFORMER AUDIO 600CT/3.2

TRANSFORMER AUDIO 600CT/3.2

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
109E
Audio Transformers / Signal Transformers 109E
Audio Transformers / Signal Transformers 600 ct/3.2

Audio Transformers / Signal Transformers 600 ct/3.2

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 109E 109E HM2389-ND 109E 109E
Product Name Transformers - Audio Transformers - Signal Level Transformers Audio Transformers Transformers - Audio Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 185C12 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Audio Transformers - Signal Level - 107H - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
6 suppliers
Transformers - Audio Transformers - Signal Level - 149V - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
5 suppliers
Transformers - Audio Transformers - Signal Level - 148K - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
4 suppliers