Triad Magnetics 50 Ohm Primary DC Resistance J Series Audio Transformer A-11J

Description
The flexibility of Triad J Series transformers permits amplifiers to exceed broadcast standards. Although economy in construction places them in a lower price class, these units approach and closely approximate the performance characteristics of more costly hermetically sealed units.
Request a Quote Datasheet
Description
The flexibility of Triad J Series transformers permits amplifiers to exceed broadcast standards. Although economy in construction places them in a lower price class, these units approach and closely approximate the performance characteristics of more costly hermetically sealed units.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 Ohm Primary DC Resistance J Series Audio Transformer - A-11J - Triad Magnetics
Perris, California, United States
50 Ohm Primary DC Resistance J Series Audio Transformer
A-11J
50 Ohm Primary DC Resistance J Series Audio Transformer A-11J
The flexibility of Triad J Series transformers permits amplifiers to exceed broadcast standards. Although economy in construction places them in a lower price class, these units approach and closely approximate the performance characteristics of more costly hermetically sealed units.

The flexibility of Triad J Series transformers permits amplifiers to exceed broadcast standards. Although economy in construction places them in a lower price class, these units approach and closely approximate the performance characteristics of more costly hermetically sealed units.

Supplier's Site
Audio Transformers - 237-A-11J-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
237-A-11J-ND
Audio Transformers 237-A-11J-ND
XFMR 600, 250/50 / 60K CHAS MNT

XFMR 600, 250/50 / 60K CHAS MNT

Buy Now Datasheet
Shenzhen, China
Transformers - Audio Transformers
A-11J
Transformers - Audio Transformers A-11J
IMPEDANCE MATCH AUDIO XFMR 600/

IMPEDANCE MATCH AUDIO XFMR 600/

Supplier's Site
Impedance Match Audio Xfmr 600/250/50? Triad Magnetics - 04AK4636 - Newark, An Avnet Company
Chicago, IL, United States
Impedance Match Audio Xfmr 600/250/50? Triad Magnetics
04AK4636
Impedance Match Audio Xfmr 600/250/50? Triad Magnetics 04AK4636
IMPEDANCE MATCH AUDIO XFMR 600/250/50?:60K? (1:10.0) 10MW ROHS COMPLIANT: YES

IMPEDANCE MATCH AUDIO XFMR 600/250/50?:60K? (1:10.0) 10MW ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers
Product Number A-11J 237-A-11J-ND A-11J 04AK4636
Product Name 50 Ohm Primary DC Resistance J Series Audio Transformer Audio Transformers Transformers - Audio Transformers Impedance Match Audio Xfmr 600/250/50? Triad Magnetics
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Power Transformers - F20-055 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Universal Secondaries Chassis Mount Power Transformer - F-361U - Triad Magnetics
Specs
Category Power
Mounting Chassis
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Single Secondary Chassis Mount Power Transformers - F-3112X - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting Chassis
View Details
4 suppliers