TTM Technologies Inc. Attenuators A4B50X1A

Description
RF Attenuators 0Hz ~ 6GHz 50 Ohms 4W Nonstandard SMD
Request a Quote Datasheet
Description
RF Attenuators 0Hz ~ 6GHz 50 Ohms 4W Nonstandard SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4244-A4B50X1ATR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 0Hz ~ 6GHz 50 Ohms 4W Nonstandard SMD

RF Attenuators 0Hz ~ 6GHz 50 Ohms 4W Nonstandard SMD

Buy Now Datasheet
Attenuators - A4B50X1A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
A4B50X1A
Attenuators A4B50X1A
RF Attenuators 0 Hz ~ 6 GHz 50 Ohms 4W Nonstandard SMD

RF Attenuators 0 Hz ~ 6 GHz 50 Ohms 4W Nonstandard SMD

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 4244-A4B50X1ATR-ND A4B50X1A
Product Name Attenuators Attenuators
Package Type Nonstandard SMD Nonstandard SMD
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
ATN10-00110-2W, GaAs MMIC DC to 110GHz Attenuator - ATN10-00110-2W - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details
Attenuators - 2312-RFSA3043TR7TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o20500018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.5 :1
View Details