TTM Technologies Inc. Attenuators A150N50X4E

Description
RF Attenuators 0 Hz ~ 3 GHz 50 Ohms 150W Nonstandard SMD
Datasheet
Description
RF Attenuators 0 Hz ~ 3 GHz 50 Ohms 150W Nonstandard SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - A150N50X4E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
A150N50X4E
Attenuators A150N50X4E
RF Attenuators 0 Hz ~ 3 GHz 50 Ohms 150W Nonstandard SMD

RF Attenuators 0 Hz ~ 3 GHz 50 Ohms 150W Nonstandard SMD

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number A150N50X4E
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-185-01-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Coaxial Attenuator 2W 6GHz SMA - UIYCA2AS6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.2 :1
View Details