TTM Technologies Inc. RF and Wireless - Attenuators A150N50X4C

Description
RF ATTENUATOR 50OHM
Datasheet
Description
RF ATTENUATOR 50OHM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - Attenuators
A150N50X4C
RF and Wireless - Attenuators A150N50X4C
RF ATTENUATOR 50OHM

RF ATTENUATOR 50OHM

Supplier's Site
Attenuators - A150N50X4C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
A150N50X4C
Attenuators A150N50X4C
RF Attenuators 0 Hz ~ 3 GHz 50 Ohms 150W Nonstandard SMD

RF Attenuators 0 Hz ~ 3 GHz 50 Ohms 150W Nonstandard SMD

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number A150N50X4C A150N50X4C
Product Name RF and Wireless - Attenuators Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2015000 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.35 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
RF Attenuators - 7123015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
Connectors Tnc
View Details
Fixed Attenuators - NFA4002 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details