TTM Technologies Inc. Attenuators A150N50X4B

Description
RF Attenuators 0Hz ~ 2.7GHz 50 Ohms 150W Nonstandard SMD
Request a Quote Datasheet
Description
RF Attenuators 0Hz ~ 2.7GHz 50 Ohms 150W Nonstandard SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4244-A150N50X4B-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 0Hz ~ 2.7GHz 50 Ohms 150W Nonstandard SMD

RF Attenuators 0Hz ~ 2.7GHz 50 Ohms 150W Nonstandard SMD

Buy Now Datasheet
Attenuators - A150N50X4B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
A150N50X4B
Attenuators A150N50X4B
RF Attenuators 0 Hz ~ 2.7 GHz 50 Ohms 150W Nonstandard SMD

RF Attenuators 0 Hz ~ 2.7 GHz 50 Ohms 150W Nonstandard SMD

Buy Now Datasheet
Shenzhen, China
RF and Wireless - Attenuators
A150N50X4B
RF and Wireless - Attenuators A150N50X4B
RF ATTENUATOR 50OHM

RF ATTENUATOR 50OHM

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 4244-A150N50X4B-ND A150N50X4B A150N50X4B
Product Name Attenuators Attenuators RF and Wireless - Attenuators
Package Type Nonstandard SMD Nonstandard SMD
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Passive GaAs MMIC Attenuator Family - ATN13-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
5 - 1500 MHz, 75 Ohm Digital Step Attenuator - QPC3614 - Qorvo
Specs
Attenuator Type Digital
Frequency 0.0050 to 1.5 GHz
Attenuation 31.5 dB
View Details
Coaxial Attenuator - 5o2030003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details