Belden Inc. MAMMUTHUS Media Module for MTR3000 Series Router MTR3000-2SA

Description
Media module for MTR3000 series router
Description
Media module for MTR3000 series router
Datasheet
Datasheet Summary
Powered by GS/AI

The MAMMUTHUS Media Module MTR3000-2SA is designed for use with the MTR3000 series router, featuring two V35 serial ports for connectivity. It operates on power supplied by the router, with a power consumption of 6W. The module is built to withstand a range of environmental conditions, with an operating temperature of 0 to +45 °C and a storage temperature of -40 °C to +70 °C. It supports humidity levels from 5% to 95% during storage and transport. In terms of mechanical specifications, the module measures 100 mm in width, 20 mm in height, and 142 mm in depth, weighing 140 g. It meets various EMC standards, including IEC and EN specifications for immunity to electrostatic discharge, electromagnetic fields, and surge voltages. The product is compliant with RoHS regulations and is CE/FCC certified. The scope of delivery includes the media module itself.

Datasheet Summary
Powered by GS/AI

The MAMMUTHUS Media Module MTR3000-2SA is designed for use with the MTR3000 series router, featuring two V35 serial ports for connectivity. It operates on power supplied by the router, with a power consumption of 6W. The module is built to withstand a range of environmental conditions, with an operating temperature of 0 to +45 °C and a storage temperature of -40 °C to +70 °C. It supports humidity levels from 5% to 95% during storage and transport. In terms of mechanical specifications, the module measures 100 mm in width, 20 mm in height, and 142 mm in depth, weighing 140 g. It meets various EMC standards, including IEC and EN specifications for immunity to electrostatic discharge, electromagnetic fields, and surge voltages. The product is compliant with RoHS regulations and is CE/FCC certified. The scope of delivery includes the media module itself.

Suppliers

Company
Product
Description
Supplier Links
MAMMUTHUS Media Module for MTR3000 Series Router - MTR3000-2SA - Belden Inc.
St. Louis, MO, United States
MAMMUTHUS Media Module for MTR3000 Series Router
MTR3000-2SA
MAMMUTHUS Media Module for MTR3000 Series Router MTR3000-2SA
Media module for MTR3000 series router

Media module for MTR3000 series router

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category RF Modules
Product Number MTR3000-2SA
Product Name MAMMUTHUS Media Module for MTR3000 Series Router
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
RF Modules - 2069147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -113 dBm
Output Power 23 dBm
View Details
Anaren Integrated Radio (AIR) 868MHz Transmitter Module - A1101R08A-EM1 - Anaren, Inc.
Specs
Device Type Transmitter
Applications Industrial Control, Building Automation, Low-power Wireless Sensor Networks, Lighting Control, and Automated Meter Reading
Features RoHS
View Details