TTM Technologies Inc. Attenuators A100N50X4A

Description
RF Attenuators 0Hz ~ 3.5GHz 50 Ohms 100W Nonstandard SMD
Request a Quote Datasheet
Description
RF Attenuators 0Hz ~ 3.5GHz 50 Ohms 100W Nonstandard SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4244-A100N50X4A-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 0Hz ~ 3.5GHz 50 Ohms 100W Nonstandard SMD

RF Attenuators 0Hz ~ 3.5GHz 50 Ohms 100W Nonstandard SMD

Buy Now Datasheet
RF and Wireless - Attenuators - A100N50X4A - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
A100N50X4A
RF and Wireless - Attenuators A100N50X4A
RF ATTENUATOR 50OHM

RF ATTENUATOR 50OHM

Supplier's Site
Attenuators - A100N50X4A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
A100N50X4A
Attenuators A100N50X4A
RF Attenuators 0 Hz ~ 3.5 GHz 50 Ohms 100W Nonstandard SMD

RF Attenuators 0 Hz ~ 3.5 GHz 50 Ohms 100W Nonstandard SMD

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 4244-A100N50X4A-ND A100N50X4A A100N50X4A
Product Name Attenuators RF and Wireless - Attenuators Attenuators
Package Type Nonstandard SMD Nonstandard SMD
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN05-0067CH, Passive GaAs MMIC Attenuator Family - ATN05-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Attenuators - 2312-RFSA2113TR13DKR-ND - DigiKey
Specs
Attenuation 30 dB
Package Type 16-LFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o2020006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details